Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$14.51
Connector Type | Crocodile Clip |
---|---|
Current Rating | 20A |
Jaw Opening Max | 10mm |
Insulator Colour | Red |
Product Range | - |
SVHC | Boric acid (15-Jan-2019) |
Colour | Red |
Operating Temperature Max | 80°C |
Operating Temperature Min | -25°C |
Termination Method | 4mm Socket |
Test Probe Type | Crocodile Clip |
Safety clip probe with wide opening jaws for making contact with large measurement points and wires with large cross-sections. 4 mm Socket plug-in connection made from brass. Can be plugged in with safety measuring leads | Conrad |
Red crocodile action probe, 4mm plug | RS |
Hook, Test, 4Mm, Red, Las N Ws | Newark Electronics |
HOOK, TEST, 4MM, RED, LAS N WS | element14 |
Where can I find additional details, specifications and documents for a 972308101?
Additional datasheets, footprints and schematics for 972308101 are listed on our Part Details page. You can also find images and similar parts to 972308101 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 972308101 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 972308101 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 972308101 fall under?
The 972308101 is listed under Test & Measurement > Test Connectors & IC Clips > Alligator / Crocodile Clips.
Can I view similar or alternative parts?
You can view similar parts to 972308101 when available in the Alligator / Crocodile Clips range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 972308101 you can contact the distributor directly for product support, shipping queries etc.
Is the 972308101 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 972308101 have stock available?
Authorised distributors including Conrad, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for 972308101.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 972308101 often in real-time on the comparison pages.
What if I can't find stock of 972308101?
You can fill out our help required form which you can use to request a quote for 972308101 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.