Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Post Size | .63mm, .024in |
---|---|
Number of Rows | 2 |
PCB Mount Orientation | Vertical |
Number of Positions | 10 |
Connector Contact Load Condition | Fully Loaded |
PCB Contact Termination Area Plating Material | Tin |
Contact Mating Area Plating Material | Tin |
Contact Type | Pin |
Contact Shape & Form | Square |
Contact Base Material | Phosphor Bronze |
Row-to-Row Spacing | 2.54mm, .1in |
Centerline (Pitch) | 2.5mm, .09in |
Housing Color | Black |
Housing Material | PBT GF15 |
Mating Retention Type | Latching |
PCB Mount Retention | Without |
Mating Retention | With |
Mating Alignment | With |
Mating Alignment Type | Polarization |
Packaging Method | Box |
実装方法 | Box |
Packaging Quantity | 2500 |
Connector & Contact Terminates To | Printed Circuit Board |
PCB Connector Assembly Type | PCB Mount Header |
Header Type | Shrouded |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Termination Post & Tail Length | 1.7mm, .067in |
Conn Shrouded Header HDR 10 POS 2.5mm Solder ST Thru-Hole | Avnet America |
Connector, AMPMODU, Mod2 Pin Header 2X5P | TE Connectivity 969587-1 | RS Americas |
Special Order: MOD2 PIN HEADER 2X5P PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Vertical Connector System: Board-to-Board Number of Positions: 10 Number of Rows: 2 PCB Mount Header Vertical Board-to-Board 10 | PCB Header & Receptacle | Part Number: 969587-1 | Internal Number: 969587-1 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 969587-1?
Additional datasheets, footprints and schematics for 969587-1 are listed on our Part Details page. You can also find images and similar parts to 969587-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 969587-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 969587-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 969587-1 fall under?
The 969587-1 is listed under Connectors > PCB Connectors > Multiple Configuration PCB Connectors > Multiple Configuration PCB Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 969587-1 when available in the Multiple Configuration PCB Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 969587-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 969587-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 969587-1 have stock available?
Authorised distributors including Avnet America, RS Americas, TE Store and Avnet Abacus have stock available or on a lead time for 969587-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 969587-1 often in real-time on the comparison pages.
What if I can't find stock of 969587-1?
You can fill out our help required form which you can use to request a quote for 969587-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.