Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.16
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.20
|
4,690
in stock
|
Buy Now | |
Newark Electronics
from US$0.25
|
4,690
in stock
|
Buy Now | |
element14
from US$0.22
|
4,690
in stock
|
Buy Now | |
Future Electronics
from US$0.17
|
-
|
Buy Now | |
Avnet America
from US$0.18
|
-
|
Buy Now | |
Boersig
from US$0.17
|
-
|
Buy Now | |
TTI Europe
from US$0.16
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Sager
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Contact Termination Area Plating Material | Tin (Sn) |
---|---|
Interface Plating | Gold (Au) |
Crimp Type | F-Crimp |
Mating Tab Thickness | .6mm, .024in |
Terminal & Splice Type | Receptacle |
Mating Tab Width | 1.6mm, .063in |
Typical Current Rating | 10A |
Wire Size Search | .75mm², 17AWG, 18AWG, .6mm², .5mm², 19AWG, .85mm², 1mm² |
Wire Insulation Diameter | 1.3 – 2.1mm, .051 – .083in |
Wire Size | .5 – 1mm² |
Agency/Standard | LV214 |
Terminal Transmits | 0 – 24 A (Low Power) |
Packaging Method | Reel |
Packaging Quantity | 6000 |
Primary Locking Feature | Locking Lance |
Sealable | No |
Receptacle Style | 180° |
Wire Type | Copper |
Termination Method | Crimp |
Operating Temperature Range | -40 – 284°F, -40 – 140°C |
Automotive Contact, Socket, 17Awg, Crimp Rohs Compliant: Yes |Amp Te Connectivity 969022-1 | Newark Electronics |
AUTOMOTIVE CONTACT, SOCKET, 17AWG, CRIMP | element14 |
AMP Automotive Connectors MICRO TIMER 3 | Future Electronics |
Contact SKT Crimp ST Cable Mount T/R | Avnet America |
MICRO TIMER 3 | Boersig |
MT3 REC 1.6 CONTACT SRC AU | TTI Europe |
Where can I find additional details, specifications and documents for a 969022-1?
Additional datasheets, footprints and schematics for 969022-1 are listed on our Part Details page. You can also find images and similar parts to 969022-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 969022-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 969022-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 969022-1 fall under?
The 969022-1 is listed under Terminals & Splices > Automotive, Truck, Bus, & Off-Road Terminals.
Can I view similar or alternative parts?
You can view similar parts to 969022-1 when available in the Automotive, Truck, Bus, & Off-Road Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 969022-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 969022-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 969022-1 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for 969022-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 969022-1 often in real-time on the comparison pages.
What if I can't find stock of 969022-1?
You can fill out our help required form which you can use to request a quote for 969022-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.