Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.14
Mating Tab Thickness | .63mm, .024in |
---|---|
Terminal & Splice Type | Tab |
Contact Termination Area Plating Material | Tin (Sn) |
Mating Tab Width | 2.8mm, .11in |
Interface Plating | Tin (Sn) |
Crimp Type | F-Crimp |
Typical Current Rating | 34A |
Wire Size Search | 17AWG, 18AWG, .5mm², .6mm², 1mm², 19AWG, .75mm², .85mm² |
Wire Insulation Diameter | .057 – .083in, 1.45 – 2.1mm |
Wire Size | .5 – 1mm² |
Agency/Standard | LV214 |
Terminal Transmits | 0 – 24 A (Low Power) |
Packaging Quantity | 5000 |
Packaging Method | Reel |
Receptacle Style | 180° |
Sealable | No |
Wire Type | Copper |
Primary Locking Feature | Locking Lance |
Termination Method | Crimp |
Operating Temperature Range | -40 – 248°F, -40 – 120°C |
Micro Power St-Kont |Amp Te Connectivity 968136-2 | Newark Electronics |
Contact PIN Crimp ST Cable Mount Strip | Avnet America |
MICRO POWER ST-KONT | Boersig |
MPQ2,8 SN TAB LL UNSEAL. >0,5 | TTI Europe |
MPQ2,8 SN TAB LL UNSEAL. >0,5-1 | Farnell |
Where can I find additional details, specifications and documents for a 968136-2?
Additional datasheets, footprints and schematics for 968136-2 are listed on our Part Details page. You can also find images and similar parts to 968136-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 968136-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 968136-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 968136-2 fall under?
The 968136-2 is listed under Terminals & Splices > Automotive, Truck, Bus, & Off-Road Terminals.
Can I view similar or alternative parts?
You can view similar parts to 968136-2 when available in the Automotive, Truck, Bus, & Off-Road Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 968136-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 968136-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 968136-2 have stock available?
Authorised distributors including Newark Electronics, Avnet America, Boersig, TTI Europe and Farnell have stock available or on a lead time for 968136-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 968136-2 often in real-time on the comparison pages.
What if I can't find stock of 968136-2?
You can fill out our help required form which you can use to request a quote for 968136-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.