Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$272.99
Ratchet Configuration | Operator Releasable & Adjustable |
---|---|
Crimp Form-Wire Barrel Type | Open Barrel - F Crimp |
Specification Type | TE Product Specification (114-) |
Tool Grade | Commercial Crimp Tooling |
Certification | Upon Request for Fee |
Power Type | Manual, Battery, Electric |
Tool Type | Standard Die Envelope (SDE) Die Set |
Die Sets Type | Removable/Interchangeable |
Crimp Die Set, 58614-1 Crimp Tool | Newark Electronics |
Pro-Crimper III Hand Crimping Tool Assembly | Avnet America |
PROCRIMP, DIE, SL156 | TE Connectivity 58614-2 | RS Americas |
Status: | Unknown |
---|---|
Series: | Te Connectivity / Amp 586 |
RoHS: | Unknown |
Crimp Die Applications | PRO-CRIMPER III Hand Crimping Tool |
---|---|
For Use With | Tyco 58614-1 PRO-CRIMPER III Hand Crimp Tool Assembly |
Product Range | Te Connectivity / Amp 586 |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 58614-2?
Additional datasheets, footprints and schematics for 58614-2 are listed on our Part Details page. You can also find images and similar parts to 58614-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 58614-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 58614-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 58614-2 fall under?
The 58614-2 is listed under Application Tooling > Portable Crimp Tools.
Can I view similar or alternative parts?
You can view similar parts to 58614-2 when available in the Portable Crimp Tools range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 58614-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 58614-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 58614-2 have stock available?
Authorised distributors including Powell Electronics, Newark Electronics, Avnet America, RS Americas and Boersig have stock available or on a lead time for 58614-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 58614-2 often in real-time on the comparison pages.
What if I can't find stock of 58614-2?
You can fill out our help required form which you can use to request a quote for 58614-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.