Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Operating Pressure Max | 10bar |
---|---|
Sensor Output | Analogue |
Pressure Measurement Type | Gauge |
Voltage Rating | - |
Port Style | M18 |
Supply Current | - |
Product Range | - |
Operating Temperature Range | -40°C to +125°C |
Pressure Max | 10bar |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Operating Pressure Max | 10bar |
---|---|
Sensor Output | Voltage |
Pressure Measurement Type | Absolute |
Voltage Rating | 5V |
Port Style | M18 |
Supply Current | 4.5mA |
Product Range | - |
SVHC | No SVHC (17-Dec-2015) |
Pressure Sensor, Ip6K9K, Liquid, Air, Exhaust, 10 Bar, Absolute, M18, Voltage, 5 V, 4.5 Ma Rohs Compliant: No |Kyocera Avx 96770 10 950 | Newark Electronics |
SENSOR, PRESSURE, 10BAR, 1, M18 | element14 |
Where can I find additional details, specifications and documents for a 9677010950?
Additional datasheets, footprints and schematics for 9677010950 are listed on our Part Details page. You can also find images and similar parts to 9677010950 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 9677010950 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 9677010950 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 9677010950 fall under?
The 9677010950 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to 9677010950 when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 9677010950 you can contact the distributor directly for product support, shipping queries etc.
Is the 9677010950 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 9677010950 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for 9677010950.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 9677010950 often in real-time on the comparison pages.
What if I can't find stock of 9677010950?
You can fill out our help required form which you can use to request a quote for 9677010950 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.