Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Operating Pressure Max | 10bar |
---|---|
Sensor Output | Voltage |
Pressure Measurement Type | Absolute |
Voltage Rating | 5V |
Port Style | M14 |
Supply Current | 4.5mA |
Product Range | - |
SVHC | No SVHC (17-Dec-2015) |
SENSOR, PRESSURE, 10BAR, 1, M14 | element14 |
Pressure Sensor, Ip6K9K, Liquid, Air, Exhaust, 10 Bar, Absolute, M14, Voltage, 5 V, 4.5 Ma Rohs Compliant: No |Kyocera Avx 9677010900 | Newark Electronics |
PRESSURE SENSOR | TTI Europe |
Where can I find additional details, specifications and documents for a 96770 10 900?
Additional datasheets, footprints and schematics for 96770 10 900 are listed on our Part Details page. You can also find images and similar parts to 96770 10 900 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 96770 10 900 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 96770 10 900 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 96770 10 900 fall under?
The 96770 10 900 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to 96770 10 900 when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 96770 10 900 you can contact the distributor directly for product support, shipping queries etc.
Is the 96770 10 900 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 96770 10 900 have stock available?
Authorised distributors including element14, Farnell, Newark Electronics and TTI Europe have stock available or on a lead time for 96770 10 900.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 96770 10 900 often in real-time on the comparison pages.
What if I can't find stock of 96770 10 900?
You can fill out our help required form which you can use to request a quote for 96770 10 900 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.