Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Color | Black |
---|---|
Cable Exit Angle | 90° |
Body Material | PBT GF |
Connector Code | 1 |
Number of Positions | 42 |
Number of Rows | 4 |
Mating Tab Width | 5.8mm, 1.6mm, 2.8mm, .228in, .063in, .11in |
Width | 1.094in, 27.8mm |
Length | 91.5mm, 3.602in |
Height | 43.5mm, 1.713in |
Nominal Voltage Architecture | 12V |
Operating Voltage | 12VDC |
UL Flammability Rating | UL 94-HB |
Polarized | Yes |
Terminal Position Assurance | No |
Circuit Application | Signal |
Serviceable | Yes |
Connector Position Assurance Capable | No |
Packaging Method | Box |
Packaging Quantity | 156 |
Connector Style | Housing for female terminals |
Primary Locking Feature | On the Terminal |
Row-to-Row Spacing | 4.5mm, .177in |
Hybrid Connector | Yes |
Strain Relief | Yes |
Sealable | Yes |
Connector System | Wire-to-Wire |
Operating Temperature Range | -40 – 185°F, -40 – 85°C |
Tim Mix Geh Kpl 42P |Amp Te Connectivity 967637-1 | Newark Electronics |
AMP967637-1 | Avnet America |
Where can I find additional details, specifications and documents for a 967637-1?
Additional datasheets, footprints and schematics for 967637-1 are listed on our Part Details page. You can also find images and similar parts to 967637-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 967637-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 967637-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 967637-1 fall under?
The 967637-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 967637-1 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 967637-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 967637-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 967637-1 have stock available?
Authorised distributors including Newark Electronics, Avnet America, Boersig, Power and Signal Group and Avnet Abacus have stock available or on a lead time for 967637-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 967637-1 often in real-time on the comparison pages.
What if I can't find stock of 967637-1?
You can fill out our help required form which you can use to request a quote for 967637-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.