Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.71
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$3.48
|
9,128
in stock
|
Buy Now | |
Rapid Electronics
from US$3.38
|
9,128
in stock
|
Buy Now | |
Chip One Stop
from US$3.70
|
9,128
in stock
|
Buy Now | |
Farnell
from US$5.45
|
7,320
in stock
|
Buy Now | |
TE Store
from US$2.71
|
283
in stock
|
Buy Now | |
Avnet America
from US$3.20
|
-
|
Buy Now | |
Boersig
from US$3.49
|
-
|
Buy Now | |
TTI Europe
from US$3.64
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Color | Black |
---|---|
Body Material | PBT GF |
Connector Code | 1 |
Cable Exit Angle | 90° |
Number of Positions | 42 |
Number of Rows | 4 |
Mating Tab Width | .063in, .228in, 5.8mm, 1.6mm, 2.8mm, .11in |
Height | 53.4mm, 2.102in |
Width | 1.366in, 34.7mm |
Length | 72mm, 2.835in |
Nominal Voltage Architecture | 12V |
Operating Voltage | 12VDC |
Centerline (Pitch) | .157in, 4mm |
UL Flammability Rating | UL 94-HB |
Terminal Position Assurance | No |
Mounting Feature | Without |
Polarized | Yes |
Circuit Application | Signal |
Connector Position Assurance Capable | No |
Serviceable | Yes |
Packaging Method | Carton |
Strain Relief | No |
Primary Locking Feature | On the Terminal |
Row-to-Row Spacing | 4.5mm, .177in |
Hybrid Connector | Yes |
Sealable | Yes |
Connector Style | Housing for male terminals |
Connector System | Wire-to-Wire |
Operating Temperature Range | -40 – 185°F, -40 – 85°C |
Automotive Connectors T-MIX FLA-ST-GEH42P | Rapid Electronics |
TE Connectivity Conn Housing PL 42 POS Crimp ST Cable Mount Automotive Carton | Distrelec |
AUTOMOTIVE CONNECTOR HOUSINGS | Farnell |
T-MIX FLA-ST-GEH42P Connector & Housing Type: Housing for Male Terminals Connector System: Wire-to-Wire Number of Positions: 42 Centerline (Pitch): .157 in .196 in Centerline (Pitch): 5 mm 4 mm Housing for Male Terminals Wire-to-Wire 42 .157" | Timer Connector Housing | Part Number: 968393-1 | Internal Number: 968393-1 | .157" | TE Connectivity | TE Store |
Conn Housing PL 42 POS Crimp ST Cable Mount | Avnet America |
T-MIX FLA ST GEH42P | TTI Europe |
Where can I find additional details, specifications and documents for a 968393-1?
Additional datasheets, footprints and schematics for 968393-1 are listed on our Part Details page. You can also find images and similar parts to 968393-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 968393-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 968393-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 968393-1 fall under?
The 968393-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 968393-1 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 968393-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 968393-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 968393-1 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and TE Store have stock available or on a lead time for 968393-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 968393-1 often in real-time on the comparison pages.
What if I can't find stock of 968393-1?
You can fill out our help required form which you can use to request a quote for 968393-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.