Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.37
Distributor | Stock | ||
---|---|---|---|
RS
from US$4.20
|
19
in stock
|
Buy Now | |
Newark Electronics
from US$6.72
|
593
in stock
|
Buy Now | |
element14
from US$6.60
|
593
in stock
|
Buy Now | |
Farnell
from US$4.61
|
593
in stock
|
Buy Now | |
Rapid Electronics
from US$5.17
|
206
in stock
|
Buy Now | |
Chip One Stop
from US$5.60
|
206
in stock
|
Buy Now | |
Distrelec
from US$5.80
|
206
in stock
|
Buy Now | |
Avnet America
from US$3.30
|
-
|
Buy Now | |
RS Americas
from US$0.37
|
-
|
Buy Now | |
Boersig
from US$3.86
|
-
|
Buy Now | |
TTI Europe
from US$4.62
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Color | Black |
---|---|
Number of Rows | 3 |
Number of Positions | 18 |
Number of Signal Positions | 18 |
Number of Sections | 1 |
Tab Thickness | .031in, .8mm |
Interface Plating | Tin (Sn) |
Tab Width | .118in, 3mm |
Length | 1.48in, 37.7mm |
Width | 31mm, 1.22in |
Profile Height from PCB | 20.7mm, .814in |
Centerline (Pitch) | .196in, 5mm |
Mounting Orientation | Vertical/180° |
PCB Mount Retention | With |
Mounting Holes | With |
Locking Interface | With |
PCB Mount Alignment | With |
PCB Mount Retention Type | Mounting Hole |
Panel Mount Feature | Without |
Circuit Application | Signal |
Packaging Type | Carton |
Packaging Quantity | 450 |
Shielded | No |
Sealable | No |
Connector System | Wire-to-Board |
Hybrid Header | No |
Termination Method | Through Hole - Solder |
Automotive Conn, Str Hdr, 18Pos, Solder Rohs Compliant: Yes |Amp Te Connectivity 967116-2 | Newark Electronics |
AUTOMOTIVE CONN, STR HDR, 18POS, SOLDER | element14 |
Automotive Connectors MESSERLEISTE 18P | Rapid Electronics |
TE Connectivity MESSERLEISTE 18P Automotive Connectors MESSERLEISTE 18P | Distrelec |
MCP 2.8 18 way PCB plug header, black | RS |
Conn MCP Interconnection System HDR 18 POS 5mm Solder ST Thru-Hole | Avnet America |
Plug, Vertical, PCB Mount Header, Contacts 18, AMP Series | TE Connectivity 967116-2 | RS Americas |
MESSERLEISTE 15P | TTI Europe |
Where can I find additional details, specifications and documents for a 967116-2?
Additional datasheets, footprints and schematics for 967116-2 are listed on our Part Details page. You can also find images and similar parts to 967116-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 967116-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 967116-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 967116-2 fall under?
The 967116-2 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Headers.
Can I view similar or alternative parts?
You can view similar parts to 967116-2 when available in the Automotive, Truck, Bus, & Off-Road Headers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 967116-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 967116-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 967116-2 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Rapid Electronics and Chip One Stop have stock available or on a lead time for 967116-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 967116-2 often in real-time on the comparison pages.
What if I can't find stock of 967116-2?
You can fill out our help required form which you can use to request a quote for 967116-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.