Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.60
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.60
|
1,800
in stock
|
Buy Now | |
Rapid Electronics
from US$0.95
|
1,152
in stock
|
Buy Now | |
Chip One Stop
from US$1.07
|
1,152
in stock
|
Buy Now | |
Distrelec
from US$1.33
|
1,152
in stock
|
Buy Now | |
Farnell
from US$0.98
|
950
in stock
|
Buy Now | |
Newark Electronics
from US$1.15
|
-
|
Buy Now | |
Future Electronics
from US$0.88
|
-
|
Buy Now | |
Avnet America
from US$0.94
|
-
|
Buy Now | |
RS Americas
from US$0.89
|
-
|
Buy Now | |
element14
from US$1.12
|
-
|
Buy Now | |
Boersig
from US$0.98
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Color | Green |
---|---|
Number of Signal Positions | 32 |
Number of Positions | 32 |
Number of Rows | 2 |
Tab Width | .6mm, .024in |
Interface Plating | Tin (Sn) |
Tab Thickness | .024in, .6mm |
Length | 2.26in, 57.6mm |
Profile Height from PCB | .795in, 20.2mm |
Width | .614in, 15.6mm |
Nominal Voltage Architecture | 12V |
Centerline (Pitch) | .1in, 2.54mm |
UL Flammability Rating | UL 94-HB |
Mounting Orientation | Vertical/180° |
PCB Mount Retention | With |
Locking Interface | With |
PCB Mount Retention Type | Boardlock |
Circuit Application | Signal |
Hybrid Header | No |
Connector & Contact Terminates To | Printed Circuit Board |
Connector System | Wire-to-Board |
Shielded | No |
Sealable | No |
Termination Method | Through Hole - Solder |
Operating Temperature (Max) | 149°F, 100°C, 65°C, 70°C, 158°F, 194°F, 80°C, 185°F, 90°C, 85°C, 75°C, 212°F, 176°F, 167°F |
Operating Temperature Range | -30 – 100°C, -22 – 212°F |
Header vert 16 way 2 row 2.54mm AmpModu | RS |
Headers&Wire Housings PIN HEADER ASSY 2X16POS. | Rapid Electronics |
TE Connectivity - AMP 32pos MQS .63 header 180deg | Distrelec |
AUTOMOTIVE CONNECTORS | Farnell |
Automotive Conn, Str Hdr, 32Pos, Solder Rohs Compliant: Yes |Amp Te Connectivity 966658-1 | Newark Electronics |
32 Positions Header Connector 0.100 (2.54mm) Through Hole Tin" | Future Electronics |
Conn Micro Quadlok Interconnection HDR 32 POS 2.54mm Solder ST Thru-Hole Box | Avnet America |
Micro Quadlock System SER,32Way Through Hole Plug Micro Quadlokinterconnection | TE Connectivity 966658-1 | RS Americas |
AUTOMOTIVE CONN, STR HDR, 32POS, SOLDER | element14 |
PIN HEADER, ASSY 2X16POS. | Boersig |
Where can I find additional details, specifications and documents for a 966658-1?
Additional datasheets, footprints and schematics for 966658-1 are listed on our Part Details page. You can also find images and similar parts to 966658-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 966658-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 966658-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 966658-1 fall under?
The 966658-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Headers.
Can I view similar or alternative parts?
You can view similar parts to 966658-1 when available in the Automotive, Truck, Bus, & Off-Road Headers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 966658-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 966658-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 966658-1 have stock available?
Authorised distributors including RS, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 966658-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 966658-1 often in real-time on the comparison pages.
What if I can't find stock of 966658-1?
You can fill out our help required form which you can use to request a quote for 966658-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.