Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.92
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.42
|
2,656
in stock
|
Buy Now | |
TTI Europe
from US$1.09
|
35,350
in stock
|
Buy Now | |
Boersig
from US$1.19
|
4,780
in stock
|
Buy Now | |
Newark Electronics
from US$1.71
|
2,656
in stock
|
Buy Now | |
element14
from US$1.45
|
2,656
in stock
|
Buy Now | |
Heilind Electronics
from US$1.74
|
1,041
in stock
|
Buy Now | |
Rapid Electronics
from US$1.57
|
930
in stock
|
Buy Now | |
Chip One Stop
from US$1.45
|
695
in stock
|
Buy Now | |
Avnet America
from US$0.96
|
600
in stock
|
Buy Now | |
Distrelec
from US$1.38
|
397
in stock
|
Buy Now | |
TE Store
from US$0.92
|
361
in stock
|
Buy Now | |
RS Americas
from US$1.44
|
300
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.74
|
208
in stock
|
Buy Now | |
Conrad
from US$2.87
|
36
in stock
|
Buy Now | |
Avnet Abacus
-
|
3,000
in stock
|
Buy Now | |
RS
from US$2.56
|
-
|
Buy Now | |
Future Electronics
from US$0.99
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Cable Exit Angle | 90 (Right Angle) |
---|---|
Color | Black |
Material | PBT GF |
Number of Positions | 42 |
Cable Bundle Diameter | .5in, 12.7mm |
UL Flammability Rating | UL 94-HB |
Serviceable | Yes |
Packaging Method | Carton |
Connector System | Wire-to-Board, Wire-to-Device |
Accessory Type | Cover - Cable Exit |
Strain Relief | With |
Operating Temperature Range | -40 – 140°C, -40 – 284°F |
Connector Backshell, Backshell/Cable Clamp, Jpt, Micro Timer 2 Connectors, 90 Rohs Compliant: Yes |Amp Te Connectivity 965643-1 | Newark Electronics |
BACKSHELL, JPT, 42WAY | element14 |
Automotive Connectors ABDECKKAPPE F42P | Rapid Electronics |
Connector Accessories Cover 42 POS Black | Avnet America |
TE Connectivity - AMP Cover 90°, Timer Connector System, Black | Distrelec |
ABDECKKAPPE F42P Protection & Strain Relief Accessory Type: Cover Strain Relief: With Primary Product Color: Black Primary Product Material: PBT GF Cover With Black PBT GF | Automotive Connector Cap & Cover | Part Number: 965643-1 | Internal Number: 965643-1 | TE Connectivity | TE Store |
Cable Exit, Right Angle w/Strain Relief, PBT GF, Black, Timer Connector Series | TE Connectivity 965643-1 | RS Americas |
Factory colour: Black | Conrad |
Micro Timer II connector backshell, 42P | RS |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | Backshell / Cable Clamp |
---|---|
For Use With | JPT Micro Timer 2 Connectors |
Connector Shell Size | - |
Cable Exit Angle | 90° |
Connector Body Material | PBT (Polybutylene Terephthalate) Glass Filled Body |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 965643-1?
Additional datasheets, footprints and schematics for 965643-1 are listed on our Part Details page. You can also find images and similar parts to 965643-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 965643-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 965643-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 965643-1 fall under?
The 965643-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive Connector Accessories > Automotive Connector Caps & Covers.
Can I view similar or alternative parts?
You can view similar parts to 965643-1 when available in the Automotive Connector Caps & Covers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 965643-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 965643-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 965643-1 have stock available?
Authorised distributors including TTI Europe, Boersig, Newark Electronics, element14 and Farnell have stock available or on a lead time for 965643-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 965643-1 often in real-time on the comparison pages.
What if I can't find stock of 965643-1?
You can fill out our help required form which you can use to request a quote for 965643-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.