Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.17
Distributor | Stock | ||
---|---|---|---|
Rapid Electronics
from US$3.67
|
169
in stock
|
Buy Now | |
Chip One Stop
from US$3.17
|
169
in stock
|
Buy Now | |
Boersig
-
|
25
in stock
|
Buy Now | |
RS
from US$2.17
|
-
|
Buy Now | |
Avnet America
from US$2.21
|
-
|
Buy Now | |
RS Americas
from US$2.84
|
-
|
Buy Now | |
TTI Europe
from US$2.99
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Material | PA GF |
---|---|
Cable Exit Angle | 180 (In-Line) |
Color | Black |
Cable Bundle Diameter | 12mm, .472in |
UL Flammability Rating | UL 94-HB |
Serviceable | Yes |
Packaging Method | Carton |
Accessory Type | Cover - Cable Exit |
Strain Relief | With |
Connector System | Wire-to-Board, Wire-to-Device |
Operating Temperature Range | -40 – 248°F, -40 – 120°C |
Automotive Connectors MT/JPT COVER | Rapid Electronics |
JPT, Micro Timer II 45-68 way cover | RS |
Connector Accessories 68 POS Housing Cover | Avnet America |
JPT, Micro Timer II 45-68 way cover | TE Connectivity 965053-1 | RS Americas |
Where can I find additional details, specifications and documents for a 965053-1?
Additional datasheets, footprints and schematics for 965053-1 are listed on our Part Details page. You can also find images and similar parts to 965053-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 965053-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 965053-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 965053-1 fall under?
The 965053-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive Connector Accessories > Automotive Connector Caps & Covers.
Can I view similar or alternative parts?
You can view similar parts to 965053-1 when available in the Automotive Connector Caps & Covers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 965053-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 965053-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 965053-1 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Boersig, RS and Avnet America have stock available or on a lead time for 965053-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 965053-1 often in real-time on the comparison pages.
What if I can't find stock of 965053-1?
You can fill out our help required form which you can use to request a quote for 965053-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.