Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.71
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$4.70
|
79
in stock
|
Buy Now | |
Heilind Electronics
from US$6.44
|
265
in stock
|
Buy Now | |
Boersig
from US$2.71
|
194
in stock
|
Buy Now | |
element14
from US$4.92
|
79
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$6.44
|
62
in stock
|
Buy Now | |
Newark Electronics
from US$3.15
|
12
in stock
|
Buy Now | |
Future Electronics
from US$4.16
|
-
|
Buy Now | |
Avnet America
from US$4.03
|
-
|
Buy Now | |
TTI Europe
from US$3.27
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Cable Exit Angle | 90 (Right Angle) |
---|---|
Color | Black |
Material | PA GF |
Number of Positions | 68 |
Cable Bundle Diameter | .906in, 23mm |
UL Flammability Rating | UL 94-HB |
Serviceable | Yes |
Packaging Method | Carton |
Accessory Type | Cover - Cable Exit |
Strain Relief | With |
Connector System | Wire-to-Device, Wire-to-Board |
Operating Temperature Range | -40 – 248°F, -40 – 120°C |
MICRO/JPT ABDECKKAP | Heilind Electronics |
COVER, PA GF, BLACK | element14 |
Micro/Jpt Abdeckkap Rohs Compliant: Yes |Amp Te Connectivity 964731-1 | Newark Electronics |
Connector Shield | Future Electronics |
Connector Accessories 68 POS Cover Polyamide 6 Black | Avnet America |
Where can I find additional details, specifications and documents for a 964731-1?
Additional datasheets, footprints and schematics for 964731-1 are listed on our Part Details page. You can also find images and similar parts to 964731-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 964731-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 964731-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 964731-1 fall under?
The 964731-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive Connector Accessories > Automotive Connector Caps & Covers.
Can I view similar or alternative parts?
You can view similar parts to 964731-1 when available in the Automotive Connector Caps & Covers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 964731-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 964731-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 964731-1 have stock available?
Authorised distributors including Heilind Electronics, Boersig, element14, Farnell and Heilind Electronics Asia have stock available or on a lead time for 964731-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 964731-1 often in real-time on the comparison pages.
What if I can't find stock of 964731-1?
You can fill out our help required form which you can use to request a quote for 964731-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.