Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.11
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.17
|
450
in stock
|
Buy Now | |
Rapid Electronics
from US$0.11
|
6,600
in stock
|
Buy Now | |
Newark Electronics
from US$0.11
|
5,206
in stock
|
Buy Now | |
element14
from US$0.16
|
5,206
in stock
|
Buy Now | |
Farnell
from US$0.17
|
5,206
in stock
|
Buy Now | |
Distrelec
from US$0.16
|
4,400
in stock
|
Buy Now | |
Chip One Stop
from US$0.15
|
2,200
in stock
|
Buy Now | |
Avnet America
from US$0.12
|
-
|
Buy Now | |
Boersig
from US$0.12
|
-
|
Buy Now | |
TTI Europe
from US$0.12
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Crimp Type | F-Crimp |
---|---|
Mating Tab Width | 6.3mm, 5.8mm, .248in, .228in |
Terminal & Splice Type | Receptacle |
Contact Termination Area Plating Material | Tin (Sn) |
Mating Tab Thickness | .8mm, .031in |
Interface Plating | Tin (Sn) |
Typical Current Rating | 40A |
Wire Size Search | 1.3mm², 2mm², 17AWG, 1.5mm², 15AWG, 1.25mm², 1mm², 2.5mm², 14AWG, 16AWG |
Wire Insulation Diameter | .087 – .118in, 2.2 – 3mm |
Wire Size | 1 – 2.5mm² |
Agency/Standard | IEC 664/664A (DIN VDE 0110) |
Terminal Transmits | 0 – 24 A (Low Power) |
Sealable | No |
Primary Locking Feature | Locking Lance |
Wire Type | Copper |
Termination Method | Crimp |
Operating Temperature Range | -40 – 266°F, -40 – 130°C |
Automotive Connectors STD-POW-TIM CONT | Rapid Electronics |
Std-Pow-Tim Contact Rohs Compliant: Yes |Amp Te Connectivity 964326-1 | Newark Electronics |
STD-POW-TIM CONTACT | element14 |
STD-POW-TIM CONTACT 17H0140 | Farnell |
TE Connectivity - AMP SPT A REC 6.3 Contact SRC Sn | Distrelec |
Contact SKT Crimp ST Cable Mount Strip | Avnet America |
STD PW TIMER CONTACT | Boersig |
SPT A REC 6.3 CONTACT SRC SN | TTI Europe |
Status: | Unknown |
---|---|
Series: | JPT Series |
RoHS: | Unknown |
Product Range | JPT Series |
---|---|
Contact Plating | Tin Plated Contacts |
Contact Material | Copper Alloy |
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Min | - |
Wire Size AWG Max | - |
SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a 964326-1?
Additional datasheets, footprints and schematics for 964326-1 are listed on our Part Details page. You can also find images and similar parts to 964326-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 964326-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 964326-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 964326-1 fall under?
The 964326-1 is listed under Terminals & Splices > Automotive, Truck, Bus, & Off-Road Terminals.
Can I view similar or alternative parts?
You can view similar parts to 964326-1 when available in the Automotive, Truck, Bus, & Off-Road Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 964326-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 964326-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 964326-1 have stock available?
Authorised distributors including Rapid Electronics, Newark Electronics, element14, Farnell and Distrelec have stock available or on a lead time for 964326-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 964326-1 often in real-time on the comparison pages.
What if I can't find stock of 964326-1?
You can fill out our help required form which you can use to request a quote for 964326-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.