Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.18
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.33
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.26
|
18,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.18
|
18,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.20
|
18,000
in stock
|
Buy Now | |
Distrelec
from US$0.18
|
18,000
in stock
|
Buy Now | |
Farnell
from US$0.21
|
18,000
in stock
|
Buy Now | |
Avnet America
from US$0.20
|
-
|
Buy Now | |
RS Americas
from US$0.32
|
-
|
Buy Now | |
Boersig
from US$0.19
|
-
|
Buy Now | |
TTI Europe
from US$0.19
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Mating Tab Thickness | .6mm, .024in |
---|---|
Contact Termination Area Plating Material | Tin (Sn) |
Interface Plating | Gold (Au) |
Crimp Type | F-Crimp |
Typical Current Rating | 10A |
Mating Tab Width | .063in, 1.6mm |
Terminal & Splice Type | Receptacle |
Wire Insulation Diameter | 1.4 – 2.1mm, .055 – .083in |
Wire Size | .5 – 1mm² |
Wire Size Search | 17AWG, 18AWG, .6mm², 19AWG, 1mm², .5mm², .85mm², .75mm² |
Agency/Standard | IEC 664/664A (DIN VDE 0110) |
Terminal Transmits | 0 – 24 A (Low Power) |
Packaging Method | Reel |
Packaging Quantity | 6000 |
Primary Locking Feature | Locking Lance |
Sealable | No |
Wire Type | Copper |
Termination Method | Crimp |
Operating Temperature Range | -40 – 284°F, -40 – 140°C |
Automotive Connectors Micro Tim2 Cont |Amp Te Connectivity 964263-3 | Newark Electronics |
Automotive Connectors MICRO TIM2 CONT | Rapid Electronics |
TE Connectivity - AMP MT2 A REC 1.6 Contact SRC Au | Distrelec |
AUTOMOTIVE CONTACT, SKT, CRIMP, 20-17AWG | Farnell |
Micro Timer II socket contact, 20-17 AWG | RS |
Contact SKT Crimp ST Cable Mount Strip | Avnet America |
Micro Timer II socket contact, 20-17 AWG | TE Connectivity 964263-3 | RS Americas |
MICRO TIMER 2 CONTACT | Boersig |
MT2 A REC 1.6 CONTACT SRC AU | TTI Europe |
MICRO TIM2 KONTAKT | Power and Signal Group |
Where can I find additional details, specifications and documents for a 964263-3?
Additional datasheets, footprints and schematics for 964263-3 are listed on our Part Details page. You can also find images and similar parts to 964263-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 964263-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 964263-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 964263-3 fall under?
The 964263-3 is listed under Terminals & Splices > Automotive, Truck, Bus, & Off-Road Terminals.
Can I view similar or alternative parts?
You can view similar parts to 964263-3 when available in the Automotive, Truck, Bus, & Off-Road Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 964263-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 964263-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 964263-3 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 964263-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 964263-3 often in real-time on the comparison pages.
What if I can't find stock of 964263-3?
You can fill out our help required form which you can use to request a quote for 964263-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.