Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.12
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.20
|
2,143
in stock
|
Buy Now | |
TTI Europe
from US$0.12
|
151,800
in stock
|
Buy Now | |
TE Store
from US$0.19
|
11,645
in stock
|
Buy Now | |
Rapid Electronics
from US$0.18
|
6,900
in stock
|
Buy Now | |
Chip One Stop
from US$0.20
|
6,900
in stock
|
Buy Now | |
Distrelec
from US$0.20
|
6,900
in stock
|
Buy Now | |
Newark Electronics
from US$0.25
|
2,143
in stock
|
Buy Now | |
element14
from US$0.19
|
2,143
in stock
|
Buy Now | |
Avnet Abacus
-
|
2,300
in stock
|
Buy Now | |
Avnet America
from US$0.14
|
-
|
Buy Now | |
Boersig
from US$0.16
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Interface Plating | Tin (Sn) |
---|---|
Mating Tab Thickness | .031in, .8mm |
Crimp Type | F-Crimp |
Mating Tab Width | .228in, 5.8mm |
Terminal & Splice Type | Receptacle |
Wire Size | 17 – 13AWG, 1 – 2.5mm² |
Terminal Transmits | 0 – 24 A (Low Power) |
Primary Locking Feature | Locking Lance |
Wire Type | Copper |
Sealable | No |
Termination Method | Crimp |
Operating Temperature Range | -40 – 140°C, -40 – 284°F |
STD-POW-TIM CONT. SOK AWG13-17 | TTI Europe |
STD PW TIMER CONTACT Terminal Type: Receptacle Mating Tab Width: 5.8 mm Mating Tab Width: .228 in Mating Tab Thickness: .8 mm Mating Tab Thickness: .031 in Receptacle 5.8 mm .228" | Automotive Terminal | Part Number: 964203-1 | Internal Number: 964203-1 | TE Connectivity | TE Store |
STANDARD POWER TIMER CONTACT | Rapid Electronics |
TE Connectivity STD PW TIMER CONTACT Automotive Connecto | Distrelec |
Contact, Socket, 1-2.5Mm2, Crimp | Newark Electronics |
CONTACT, SOCKET, 1-2.5MM2, CRIMP | element14 |
Contact SKT Crimp ST Cable Mount Strip | Avnet Abacus |
STD-POW-TIM KONTAKT | Power and Signal Group |
Status: | Unknown |
---|---|
Series: | Standard Timer Series |
RoHS: | Unknown |
Product Range | Standard Timer Series |
---|---|
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Max | - |
Contact Plating | Tin Plated Contacts |
For Use With | AMP Standard Timer Series Connectors |
Wire Size AWG Min | - |
Contact Material | Copper Iron |
SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a 964203-1?
Additional datasheets, footprints and schematics for 964203-1 are listed on our Part Details page. You can also find images and similar parts to 964203-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 964203-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 964203-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 964203-1 fall under?
The 964203-1 is listed under Terminals & Splices > Automotive, Truck, Bus, & Off-Road Terminals.
Can I view similar or alternative parts?
You can view similar parts to 964203-1 when available in the Automotive, Truck, Bus, & Off-Road Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 964203-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 964203-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 964203-1 have stock available?
Authorised distributors including TTI Europe, TE Store, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 964203-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 964203-1 often in real-time on the comparison pages.
What if I can't find stock of 964203-1?
You can fill out our help required form which you can use to request a quote for 964203-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.