Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0420
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.09
|
10,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.09
|
1,082,500
in stock
|
Buy Now | |
Distrelec
from US$0.11
|
650,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.16
|
432,500
in stock
|
Buy Now | |
TTI Europe
from US$0.0482
|
120,000
in stock
|
Buy Now | |
element14
from US$0.09
|
10,000
in stock
|
Buy Now | |
Future Electronics
from US$0.0420
|
5,000
in stock
|
Buy Now | |
Avnet America
from US$0.09
|
-
|
Buy Now | |
RS Americas
from US$0.16
|
-
|
Buy Now | |
Boersig
from US$0.10
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Terminal & Splice Type | Receptacle |
---|---|
Interface Plating | Tin (Sn) |
Mating Tab Thickness | .8mm, .031in |
Crimp Type | F-Crimp |
Mating Tab Width | .228in, 5.8mm |
Wire Size | .5 – 1mm², 20 – 17AWG |
Terminal Transmits | 0 – 24 A (Low Power) |
Primary Locking Feature | Locking Lance |
Sealable | No |
Wire Type | Copper |
Termination Method | Crimp |
Operating Temperature Range | -40 – 230°F, -40 – 110°C |
TE Connectivity STD TIMER CONTACT Automotive Connectors | Distrelec |
Automotive Connectors Std-Timer Cont Reel Of 2500 |Amp Te Connectivity 964201-1 | Newark Electronics |
PIN AND SOCKET CONTACTS | Farnell |
STD-POW-TIM KONTAKT | TTI Europe |
CONTACT, SOCKET, 0.5-1MM2, CRIMP | element14 |
Standard Timer Series 20-17 AWG Stamped and Formed Receptacle Crimp Terminal | Future Electronics |
Contact PIN Crimp ST Cable Mount Strip | Avnet America |
STD TIMER CONTACT | TE Connectivity 964201-1 | RS Americas |
STD-TIMER KONTAKT | Power and Signal Group |
Status: | Unknown |
---|---|
Series: | Standard Timer Series |
RoHS: | Unknown |
Product Range | Standard Timer Series |
---|---|
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Max | - |
Contact Plating | Tin Plated Contacts |
For Use With | AMP Standard Timer Series Connectors |
Wire Size AWG Min | - |
Contact Material | Brass |
SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a 964201-1?
Additional datasheets, footprints and schematics for 964201-1 are listed on our Part Details page. You can also find images and similar parts to 964201-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 964201-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 964201-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 964201-1 fall under?
The 964201-1 is listed under Terminals & Splices > Automotive, Truck, Bus, & Off-Road Terminals.
Can I view similar or alternative parts?
You can view similar parts to 964201-1 when available in the Automotive, Truck, Bus, & Off-Road Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 964201-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 964201-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 964201-1 have stock available?
Authorised distributors including Rapid Electronics, Distrelec, Newark Electronics, Farnell and TTI Europe have stock available or on a lead time for 964201-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 964201-1 often in real-time on the comparison pages.
What if I can't find stock of 964201-1?
You can fill out our help required form which you can use to request a quote for 964201-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.