Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Interface Plating | Tin (Sn) |
---|---|
Crimp Type | F-Crimp |
Mating Tab Thickness | .031in, .8mm |
Mating Tab Width | .11in, 2.8mm |
Terminal & Splice Type | Tab |
Wire Size | .2 – .5mm² |
Sealable | No |
Termination Method | Crimp |
Ff Flachstecker 2,8 |Amp Te Connectivity 964131-2 | Newark Electronics |
Quick Disconnect Terminal 20-24AWG M 22.5mm 3.85mm Pre-Tin Strip | Avnet America |
Where can I find additional details, specifications and documents for a 964131-2?
Additional datasheets, footprints and schematics for 964131-2 are listed on our Part Details page. You can also find images and similar parts to 964131-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 964131-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 964131-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 964131-2 fall under?
The 964131-2 is listed under Terminals & Splices > Automotive, Truck, Bus, & Off-Road Terminals.
Can I view similar or alternative parts?
You can view similar parts to 964131-2 when available in the Automotive, Truck, Bus, & Off-Road Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 964131-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 964131-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 964131-2 have stock available?
Authorised distributors including Newark Electronics, Avnet America and Avnet Abacus have stock available or on a lead time for 964131-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 964131-2 often in real-time on the comparison pages.
What if I can't find stock of 964131-2?
You can fill out our help required form which you can use to request a quote for 964131-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.