Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.21
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.30
|
No stock
|
Buy Now | |
Rapid Electronics
from US$0.31
|
1,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.33
|
1,000
in stock
|
Buy Now | |
Distrelec
from US$0.21
|
1,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.67
|
293
in stock
|
Buy Now | |
element14
from US$0.36
|
293
in stock
|
Buy Now | |
Future Electronics
from US$0.21
|
-
|
Buy Now | |
Avnet America
from US$0.25
|
-
|
Buy Now | |
Boersig
from US$0.25
|
-
|
Buy Now | |
TTI Europe
from US$0.25
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Mating Tab Thickness | .8mm, .031in |
---|---|
Mating Tab Width | .228in, 5.8mm, 6.3mm, .248in |
Crimp Type | F-Crimp |
Terminal & Splice Type | Receptacle |
Contact Termination Area Plating Material | Tin (Sn) |
Typical Current Rating | 40A |
Interface Plating | Tin (Sn) |
Wire Size Search | 11AWG, 4mm², 5mm², 6mm² |
Wire Insulation Diameter | 4 – 5.2mm, .157 – .204in |
Wire Size | 4 – 6mm² |
Agency/Standard | IEC 664/664A (DIN VDE 0110) |
Terminal Transmits | 0 – 24 A (Low Power) |
Packaging Quantity | 1500 |
Packaging Method | Reel |
Primary Locking Feature | Locking Lance |
Sealable | No |
Wire Type | Copper |
Termination Method | Crimp |
Operating Temperature Range | -40 – 266°F, -40 – 130°C |
Automotive Connectors STD-POW-TIM KONT | Rapid Electronics |
TE Connectivity SPT REC 6.3 Contact SRC Sn Automotive Co | Distrelec |
Std-Pow-Tim Kont Rohs Compliant: Yes |Amp Te Connectivity 963709-1 | Newark Electronics |
STD-POW-TIM KONT 20R0126 | element14 |
10-11 AWG Crimp Power Socket Contact Connector | Future Electronics |
Contact SKT Crimp ST Cable Mount Strip | Avnet America |
STD PW TIMER CONTACT | Boersig |
STD-POW-TIM KONT | TTI Europe |
Where can I find additional details, specifications and documents for a 963709-1?
Additional datasheets, footprints and schematics for 963709-1 are listed on our Part Details page. You can also find images and similar parts to 963709-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 963709-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 963709-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 963709-1 fall under?
The 963709-1 is listed under Terminals & Splices > Automotive, Truck, Bus, & Off-Road Terminals.
Can I view similar or alternative parts?
You can view similar parts to 963709-1 when available in the Automotive, Truck, Bus, & Off-Road Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 963709-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 963709-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 963709-1 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Newark Electronics and element14 have stock available or on a lead time for 963709-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 963709-1 often in real-time on the comparison pages.
What if I can't find stock of 963709-1?
You can fill out our help required form which you can use to request a quote for 963709-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.