Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.11
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.47
|
300
in stock
|
Buy Now | |
Rapid Electronics
from US$0.56
|
15,725
in stock
|
Buy Now | |
Boersig
from US$0.31
|
13,661
in stock
|
Buy Now | |
Distrelec
from US$0.43
|
13,431
in stock
|
Buy Now | |
element14
from US$0.34
|
8,974
in stock
|
Buy Now | |
Farnell
from US$0.31
|
8,974
in stock
|
Buy Now | |
TTI Europe
from US$0.11
|
6,400
in stock
|
Buy Now | |
Chip One Stop
from US$0.34
|
2,294
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.33
|
1,933
in stock
|
Buy Now | |
RS Americas
from US$0.33
|
231
in stock
|
Buy Now | |
Conrad
from US$0.75
|
113
in stock
|
Buy Now | |
Newark Electronics
from US$0.34
|
85
in stock
|
Buy Now | |
Future Electronics
from US$0.26
|
-
|
Buy Now | |
Avnet America
from US$0.31
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Seal Type | Single Wire Seal (SWS) |
---|---|
Mating Pin Diameter | 2.5mm, .098in |
Crimp Type | F-Crimp |
Interface Plating | Tin (Sn) |
Contact Termination Area Plating Material | Tin (Sn) |
Terminal & Splice Type | Socket |
Wire Size Search | 1.5mm², 13AWG, 15AWG, 2.5mm², 1.25mm², 1mm², 14AWG, 16AWG, 1.3mm², 2mm², 17AWG |
Wire Insulation Diameter | 2.2 – 3mm, .086 – .118in |
Wire Size | 17 – 13AWG, 1 – 2.5mm² |
Agency/Standard | AK |
Packaging Method | Reel |
Receptacle Style | 180° |
Sealable | Yes |
Wire Type | Copper |
Primary Locking Feature | Locking Lance |
Termination Method | Crimp |
Operating Temperature Range | -40 – 266°F, -40 – 130°C |
TE Connectivity 962982-1 DIN Connector 2.5mm for 2 to 4-Pin Jack 1-2.5mm² | Rapid Electronics |
TE Connectivity - AMP 25 MMD SOCKET CONTACT | Distrelec |
AUTOMOTIVE CONTACT, SOCKET, CRIMP | element14 |
Contact | Transfer Multisort Elektronik |
2.5mm socket contact | RS |
Size 2.5mm 40A Female Crimp Contact for use with Circular Connector | TE Connectivity 962982-1 | RS Americas |
These connectors are characterized by efficient processing, high stress and excellent electrical properties Easy processing plug devices are provided for one-hole assembly.Typical applications: sensors, solenoid valves or power supplies. | Conrad |
Contact, Socket, Crimp, 13 Awg | Newark Electronics |
17-13 AWG 2.5 mm Dia. Tin Crimp Socket Round Pin Connector | Future Electronics |
Contact SKT Crimp ST Cable Mount Loose Piece | Avnet America |
Where can I find additional details, specifications and documents for a 962982-1?
Additional datasheets, footprints and schematics for 962982-1 are listed on our Part Details page. You can also find images and similar parts to 962982-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 962982-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 962982-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 962982-1 fall under?
The 962982-1 is listed under Terminals & Splices > Automotive, Truck, Bus, & Off-Road Terminals.
Can I view similar or alternative parts?
You can view similar parts to 962982-1 when available in the Automotive, Truck, Bus, & Off-Road Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 962982-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 962982-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 962982-1 have stock available?
Authorised distributors including Rapid Electronics, Boersig, Distrelec, element14 and Farnell have stock available or on a lead time for 962982-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 962982-1 often in real-time on the comparison pages.
What if I can't find stock of 962982-1?
You can fill out our help required form which you can use to request a quote for 962982-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.