Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Mating Pin Diameter | 2.5mm, .098in |
---|---|
Terminal & Splice Type | Socket |
Contact Termination Area Plating Material | Tin (Sn) |
Interface Plating | Silver (Ag) |
Crimp Type | F-Crimp |
Wire Size Search | 14AWG, 2mm², 16AWG, 1.3mm², 1.5mm², 13AWG, 15AWG, 1mm², 2.5mm², 1.25mm² |
Wire Size | 1 – 2.5mm² |
Wire Insulation Diameter | .082 – .118in, 2.1 – 2.9mm |
Packaging Method | Box |
Packaging Quantity | 500 |
Sealable | No |
Receptacle Style | 180° |
Primary Locking Feature | Locking Lance |
Termination Method | Crimp |
Operating Temperature Range | -40 – 284°F, -40 – 140°C |
Where can I find additional details, specifications and documents for a 962978-7?
Additional datasheets, footprints and schematics for 962978-7 are listed on our Part Details page. You can also find images and similar parts to 962978-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 962978-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 962978-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 962978-7 fall under?
The 962978-7 is listed under Terminals & Splices > Automotive, Truck, Bus, & Off-Road Terminals.
Can I view similar or alternative parts?
You can view similar parts to 962978-7 when available in the Automotive, Truck, Bus, & Off-Road Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 962978-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 962978-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 962978-7 have stock available?
There is no stock from authorised distributors for 962978-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 962978-7 often in real-time on the comparison pages.
What if I can't find stock of 962978-7?
You can fill out our help required form which you can use to request a quote for 962978-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.