Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.11
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.13
|
18,000
in stock
|
Buy Now | |
element14
from US$0.14
|
18,000
in stock
|
Buy Now | |
TTI Europe
from US$0.12
|
18,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.12
|
12,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.17
|
12,000
in stock
|
Buy Now | |
TE Store
from US$0.11
|
963
in stock
|
Buy Now | |
Avnet America
from US$0.14
|
-
|
Buy Now | |
Boersig
from US$0.13
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Mating Tab Thickness | .6mm, .024in |
---|---|
Contact Termination Area Plating Material | Tin (Sn) |
Crimp Type | F-Crimp |
Terminal & Splice Type | Receptacle |
Typical Current Rating | 10A |
Mating Tab Width | 1.6mm, .063in |
Interface Plating | Tin (Sn) |
Wire Size | .5 – 1mm² |
Wire Size Search | 17AWG, 18AWG, .6mm², .85mm², 1mm², .5mm², .75mm², 19AWG |
Wire Insulation Diameter | .055 – .079in, 1.4 – 2mm |
Agency/Standard | IEC 664/664A (DIN VDE 0110) |
Terminal Transmits | 0 – 24 A (Low Power) |
Packaging Method | Reel |
Packaging Quantity | 6000 |
Wire Type | Copper |
Primary Locking Feature | Locking Lance |
Sealable | No |
Termination Method | Crimp |
Operating Temperature Range | -40 – 120°C, -40 – 248°F |
CONTACT, CRIMP, SOCKET, 20-17AWG, REEL | element14 |
MICRO TIM BU-KONT | TTI Europe |
Micro Tim Bu-Kont Rohs Compliant: Yes |Amp Te Connectivity 962943-2 | Newark Electronics |
Automotive Connectors MICRO TIM BU-KONT | Rapid Electronics |
MT2 REC 1.6 Contact SRC Sn Terminal Type: Receptacle Mating Tab Width: 1.6 mm Mating Tab Width: .063 in Mating Tab Thickness: .6 mm Mating Tab Thickness: .024 in Receptacle 1.6 mm .063" | Timer & Receptacle And Tab | Part Number: 962943-2 | Internal Number: 962943-2 | TE Connectivity | TE Store |
Contact SKT Crimp ST Cable Mount Strip | Avnet America |
MICRO TIMER 2 CONTACT | Boersig |
Status: | Unknown |
---|---|
Series: | Micro-Timer II Series |
RoHS: | Unknown |
Product Range | Micro-Timer II Series |
---|---|
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Max | 17AWG |
Contact Plating | Tin Plated Contacts |
For Use With | Timer Connectors |
Wire Size AWG Min | 20AWG |
Contact Material | Copper Iron |
SVHC | No SVHC (15-Jan-2018) |
Contact Size | 17 |
Contact Termination | Crimp |
Gender | Receptacle |
Where can I find additional details, specifications and documents for a 962943-2?
Additional datasheets, footprints and schematics for 962943-2 are listed on our Part Details page. You can also find images and similar parts to 962943-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 962943-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 962943-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 962943-2 fall under?
The 962943-2 is listed under Terminals & Splices > Automotive, Truck, Bus, & Off-Road Terminals.
Can I view similar or alternative parts?
You can view similar parts to 962943-2 when available in the Automotive, Truck, Bus, & Off-Road Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 962943-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 962943-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 962943-2 have stock available?
Authorised distributors including element14, TTI Europe, Farnell, Newark Electronics and Rapid Electronics have stock available or on a lead time for 962943-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 962943-2 often in real-time on the comparison pages.
What if I can't find stock of 962943-2?
You can fill out our help required form which you can use to request a quote for 962943-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.