Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.72
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.98
|
1,385
in stock
|
Buy Now | |
TTI Europe
from US$0.72
|
33,600
in stock
|
Buy Now | |
Newark Electronics
from US$0.72
|
2,400
in stock
|
Buy Now | |
element14
from US$0.98
|
2,400
in stock
|
Buy Now | |
Farnell
from US$1.31
|
2,400
in stock
|
Buy Now | |
Future Electronics
from US$0.74
|
-
|
Buy Now | |
Avnet America
from US$0.88
|
-
|
Buy Now | |
Boersig
from US$0.77
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Interface Plating | Tin (Sn) |
---|---|
Contact Termination Area Plating Material | Tin (Sn) |
Crimp Type | F-Crimp |
Mating Tab Thickness | .047in, 1.2mm |
Mating Tab Width | .374in, 9.5mm |
Terminal & Splice Type | Receptacle |
Typical Current Rating | 78A |
Wire Size | 4 – 6mm² |
Wire Size Search | 4mm², 5mm², 11AWG, 6mm² |
Wire Insulation Diameter | .157 – .204in, 4 – 5.2mm |
Agency/Standard | IEC 664/664A (DIN VDE 0110) |
Terminal Transmits | 25 – 40 A (Power) |
Packaging Method | Reel |
Packaging Quantity | 600 |
Sealable | No |
Primary Locking Feature | Locking Lance |
Wire Type | Copper |
Termination Method | Crimp |
Operating Temperature Range | -40 – 266°F, -40 – 130°C |
MTIMER SKT 11-10 CU/SN FMALE | TTI Europe |
Rect Pwr Contact, Skt, 11-10Awg, Crimp | Newark Electronics |
RECT PWR CONTACT, SKT, 11-10AWG, CRIMP | element14 |
Maxi Power Timer crimp socket, 10-11 AWG | RS |
Contact SKT Crimp ST Cable Mount Strip | Avnet America |
MAXI-POWER-TIM KONT | Boersig |
Where can I find additional details, specifications and documents for a 962930-1?
Additional datasheets, footprints and schematics for 962930-1 are listed on our Part Details page. You can also find images and similar parts to 962930-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 962930-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 962930-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 962930-1 fall under?
The 962930-1 is listed under Terminals & Splices > Automotive, Truck, Bus, & Off-Road Terminals.
Can I view similar or alternative parts?
You can view similar parts to 962930-1 when available in the Automotive, Truck, Bus, & Off-Road Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 962930-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 962930-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 962930-1 have stock available?
Authorised distributors including TTI Europe, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for 962930-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 962930-1 often in real-time on the comparison pages.
What if I can't find stock of 962930-1?
You can fill out our help required form which you can use to request a quote for 962930-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.