Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Seal Type | Family Seal or Unsealed |
---|---|
Mating Tab Thickness | .047in, 1.2mm |
Interface Plating | Tin (Sn) |
Mating Tab Width | .374in, 9.5mm |
Typical Current Rating | 78A |
Terminal & Splice Type | Tab |
Contact Termination Area Plating Material | Tin (Sn) |
Crimp Type | F-Crimp |
Wire Size Search | 4mm², 5mm², 6mm² |
Tab Length | 13.9mm, .547in |
Wire Size | 4 – 6mm² |
Wire Insulation Diameter | .157 – .205in, 4 – 5.2mm |
Agency/Standard | LV214 |
Customer Preferred Contact | No |
Terminal Transmits | 41 – 100 A (High Power) |
Packaging Method | Reel |
Packaging Quantity | 530 |
Receptacle Style | 180° |
Insulated | No |
Sealable | No |
Wire Type | Copper |
Primary Locking Feature | Locking Lance |
Termination Method | Crimp |
Operating Temperature Range | -40 – 130°C, -40 – 266°F |
Flachstecker9,5X1,2 Rohs Compliant: Yes |Amp Te Connectivity 963766-2 | Newark Electronics |
Contact PIN Crimp ST Cable Mount Strip | Avnet America |
FLACHSTECKER9,5X1,2 | Power and Signal Group |
Where can I find additional details, specifications and documents for a 963766-2?
Additional datasheets, footprints and schematics for 963766-2 are listed on our Part Details page. You can also find images and similar parts to 963766-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 963766-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 963766-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 963766-2 fall under?
The 963766-2 is listed under Terminals & Splices > Automotive, Truck, Bus, & Off-Road Terminals.
Can I view similar or alternative parts?
You can view similar parts to 963766-2 when available in the Automotive, Truck, Bus, & Off-Road Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 963766-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 963766-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 963766-2 have stock available?
Authorised distributors including Newark Electronics, Avnet America, Power and Signal Group and Avnet Abacus have stock available or on a lead time for 963766-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 963766-2 often in real-time on the comparison pages.
What if I can't find stock of 963766-2?
You can fill out our help required form which you can use to request a quote for 963766-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.