Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Terminal & Splice Type | Tab |
---|---|
Contact Termination Area Plating Material | Tin (Sn) |
Mating Tab Thickness | .8mm, .031in |
Interface Plating | Tin (Sn) |
Typical Current Rating | 12A |
Crimp Type | F-Crimp |
Mating Tab Width | 4.8mm, .189in |
Wire Size | 2.5 – 4mm² |
Wire Size Search | 4mm², 2.5mm², 3mm² |
Wire Insulation Diameter | .13 – .177in, 3.3 – 4.5mm |
Agency/Standard | IEC 664/664A (DIN VDE 0110) |
Terminal Transmits | 25 – 40 A (Power) |
Packaging Method | Reel |
Packaging Quantity | 1700 |
Wire Type | Copper |
Primary Locking Feature | Locking Lance |
Sealable | No |
Termination Method | Crimp |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
Contact PIN Crimp ST Cable Mount Strip | Avnet America |
TAB AS4.8X0.8CONTACT CF SWS SN | TTI Europe |
Where can I find additional details, specifications and documents for a 962910-2?
Additional datasheets, footprints and schematics for 962910-2 are listed on our Part Details page. You can also find images and similar parts to 962910-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 962910-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 962910-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 962910-2 fall under?
The 962910-2 is listed under Terminals & Splices > Automotive, Truck, Bus, & Off-Road Terminals.
Can I view similar or alternative parts?
You can view similar parts to 962910-2 when available in the Automotive, Truck, Bus, & Off-Road Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 962910-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 962910-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 962910-2 have stock available?
Authorised distributors including Avnet America, Boersig, TTI Europe and Avnet Abacus have stock available or on a lead time for 962910-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 962910-2 often in real-time on the comparison pages.
What if I can't find stock of 962910-2?
You can fill out our help required form which you can use to request a quote for 962910-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.