Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Color | Red |
---|---|
Cable Exit Angle | Other |
Connector Code | Neutral |
Body Material | PA |
Number of Rows | 1 |
Number of Positions | 2 |
Height | 36.5mm, 1.44in |
Length | 29.6mm, 1.165in |
Operating Voltage | 12VAC, 12VDC |
Nominal Voltage Architecture | 12V |
Centerline (Pitch) | 7.5mm, .295in |
Agency/Standard | LV214 |
Polarized | Yes |
Connector Position Assurance Capable | No |
Packaging Quantity | 250 |
Packaging Method | Box |
Connector Style | Housing for male terminals |
Primary Locking Feature | On the Terminal |
Hybrid Connector | No |
Connector System | Wire-to-Wire |
Strain Relief | No |
Sealable | No |
Operating Temperature Range | -40 – 185°F, -40 – 85°C |
AMP1703826-1 | Avnet America |
2POS,TAB 4.8X0.8,TAB HSG,ASYM, | Power and Signal Group |
Where can I find additional details, specifications and documents for a 1703826-1?
Additional datasheets, footprints and schematics for 1703826-1 are listed on our Part Details page. You can also find images and similar parts to 1703826-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1703826-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1703826-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1703826-1 fall under?
The 1703826-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 1703826-1 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1703826-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1703826-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1703826-1 have stock available?
Authorised distributors including Avnet America, Boersig, Power and Signal Group and Avnet Abacus have stock available or on a lead time for 1703826-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1703826-1 often in real-time on the comparison pages.
What if I can't find stock of 1703826-1?
You can fill out our help required form which you can use to request a quote for 1703826-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.