Status: | Unknown |
---|---|
Series: | 95 Series |
RoHS: | Unknown |
Track Resistance | 5kohm |
---|---|
No. of Turns | 1Turns |
Track Taper | Linear |
Power Rating | 2W |
Resistance Tolerance | ± 10% |
Product Range | 95 Series |
Potentiometer Mounting | Panel |
Shaft Diameter | 6.32mm |
No. of Gangs | 1 |
Adjustment Type | Rotary |
Shaft Length | 22.225mm |
SVHC | No SVHC (07-Jul-2017) |
Bourns Rotary Potentiometer 5kOhm 2W ± | Distrelec |
Panel Control - 5/8" (16Mm) St-Cp /Tray Packaging Rohs Compliant: Yes |Bourns 95A1D-B28-A13L | Newark Electronics |
Rotary Potentiometer, Cermet, 5 kOhm, 1Turn, Linear, 2 W, ± 10% | Avnet America |
Potentiometer Cermet 5 kOhms 1 Turn No Lug Power 0.5W Cermet Linear 95 Series | Bourns 95A1D-B28-A13L | RS Americas |
Where can I find additional details, specifications and documents for a 95A1D-B28-A13L?
Additional datasheets, footprints and schematics for 95A1D-B28-A13L are listed on our Part Details page. You can also find images and similar parts to 95A1D-B28-A13L on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 95A1D-B28-A13L on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 95A1D-B28-A13L price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 95A1D-B28-A13L fall under?
The 95A1D-B28-A13L is listed under Electronic & Electrical Components > Resistors > Potentiometers Trimmers & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 95A1D-B28-A13L when available in the Potentiometers Trimmers & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 95A1D-B28-A13L you can contact the distributor directly for product support, shipping queries etc.
Is the 95A1D-B28-A13L RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 95A1D-B28-A13L have stock available?
Authorised distributors including Distrelec, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 95A1D-B28-A13L.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 95A1D-B28-A13L often in real-time on the comparison pages.
What if I can't find stock of 95A1D-B28-A13L?
You can fill out our help required form which you can use to request a quote for 95A1D-B28-A13L from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.