Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.48
Distributor | Stock | ||
---|---|---|---|
Avnet America
from US$0.48
|
-
|
Buy Now |
Cable Exit Angle | 180° |
---|---|
Color | Green |
Body Material | PBT GF |
Number of Rows | 1 |
Number of Positions | 4 |
Mating Tab Width | 1.5mm, .06in |
Length | .776in, 19.71mm |
Height | .476in, 12.1mm |
Width | 1.18in, 30mm |
Nominal Voltage Architecture | 16V |
Centerline (Pitch) | 3.33mm, .131in |
Polarized | Yes |
Terminal Position Assurance | No |
Mounting Feature | Without |
Connector Position Assurance Capable | No |
Serviceable | Yes |
Packaging Method | Box |
Packaging Quantity | 1500 |
Connector Style | Housing for female terminals |
Hybrid Connector | No |
Primary Locking Feature | Integrated in Housing |
Strain Relief | Yes |
Sealable | No |
Connector System | Wire-to-Wire |
Operating Temperature Range | -40 – 85°C, -40 – 185°F |
Where can I find additional details, specifications and documents for a 953729-3?
Additional datasheets, footprints and schematics for 953729-3 are listed on our Part Details page. You can also find images and similar parts to 953729-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 953729-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 953729-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 953729-3 fall under?
The 953729-3 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 953729-3 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 953729-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 953729-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 953729-3 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for 953729-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 953729-3 often in real-time on the comparison pages.
What if I can't find stock of 953729-3?
You can fill out our help required form which you can use to request a quote for 953729-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.