Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Power and Signal Group
-
|
-
|
Buy Now |
Color | Blue |
---|---|
Body Material | PBT GF |
Cable Exit Angle | 180° |
Number of Positions | 4 |
Number of Rows | 1 |
Mating Tab Width | .06in, 1.5mm |
Length | .984in, 25mm |
Width | 49.5mm, 1.94in |
Height | 17.7mm, .696in |
Nominal Voltage Architecture | 16V |
Terminal Position Assurance | Yes |
Polarized | Yes |
Connector Mounting Type | Panel |
Mounting Feature | With |
Circuit Application | Signal |
Connector Position Assurance Capable | No |
Packaging Quantity | 500 |
Packaging Method | Box |
Connector & Contact Terminates To | Wire & Cable |
Primary Locking Feature | Integrated in Housing |
Connector Style | Housing for male terminals |
Connector System | Wire-to-Wire |
Sealable | No |
Hybrid Connector | No |
Strain Relief | No |
Operating Temperature Range | -40 – 85°C, -40 – 185°F |
Where can I find additional details, specifications and documents for a 2-953733-4?
Additional datasheets, footprints and schematics for 2-953733-4 are listed on our Part Details page. You can also find images and similar parts to 2-953733-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-953733-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-953733-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-953733-4 fall under?
The 2-953733-4 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 2-953733-4 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-953733-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-953733-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-953733-4 have stock available?
Authorised distributors including Power and Signal Group have stock available or on a lead time for 2-953733-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-953733-4 often in real-time on the comparison pages.
What if I can't find stock of 2-953733-4?
You can fill out our help required form which you can use to request a quote for 2-953733-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.