Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.22
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.34
|
No stock
|
Buy Now | |
TTI Europe
from US$0.30
|
54,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.39
|
7,000
in stock
|
Buy Now | |
TE Store
from US$0.23
|
5,877
in stock
|
Buy Now | |
Boersig
from US$0.30
|
5,615
in stock
|
Buy Now | |
Distrelec
from US$0.36
|
4,630
in stock
|
Buy Now | |
Newark Electronics
from US$0.22
|
2,390
in stock
|
Buy Now | |
Chip One Stop
from US$0.47
|
1,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.40
|
340
in stock
|
Buy Now | |
Conrad
from US$0.76
|
100
in stock
|
Buy Now | |
Future Electronics
from US$0.28
|
-
|
Buy Now | |
Avnet America
from US$0.30
|
-
|
Buy Now | |
element14
from US$0.37
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Cable Exit Angle | 180 (In-Line) |
---|---|
Material | PBT GF |
Color | Black |
Cable Bundle Diameter | .197in, 5mm |
UL Flammability Rating | UL 94-HB |
Serviceable | Yes |
Packaging Method | Box |
Accessory Type | Cover - Cable Exit |
Strain Relief | With |
Connector System | Wire-to-Device, Wire-to-Board |
Operating Temperature Range | -40 – 212°F, -40 – 100°C |
Automotive Connectors COVER FOR 6W HSG MQS GEN2 | Rapid Electronics |
COVER FOR 6W HSG MQS GEN2 Protection & Strain Relief Accessory Type: Cover - Cable Exit Cable Exit Angle: 180° Strain Relief: Without Primary Product Color: Black Primary Product Material: PBT GF Cover - Cable Exit 180° Without Black | Automotive Connector Cap & Cover | Part Number: 953382-1 | Internal Number: 953382-1 | PBT GF | TE Connectivity | TE Store |
TE Connectivity - AMP Cover Assembly, MQS, Black | Distrelec |
Cover, Automotive Connector | Newark Electronics |
Accessories: protection cover | Transfer Multisort Elektronik |
Additional technical information: Cable output angle: 180° (in-line)Cable bundle diameter: 5 mmMaterial: PBT GFconnector system: Wire-to-PCB, cable-to-deviceAccessories Type: Cover – cable output | Conrad |
COVER FOR 6W HSG MQS GEN4 | Future Electronics |
Connector Accessories 6 POS Housing Cover Polybutylene Terephthalate Black | Avnet America |
COVER, PBT GF, BLACK | element14 |
Where can I find additional details, specifications and documents for a 953382-1?
Additional datasheets, footprints and schematics for 953382-1 are listed on our Part Details page. You can also find images and similar parts to 953382-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 953382-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 953382-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 953382-1 fall under?
The 953382-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive Connector Accessories > Automotive Connector Caps & Covers.
Can I view similar or alternative parts?
You can view similar parts to 953382-1 when available in the Automotive Connector Caps & Covers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 953382-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 953382-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 953382-1 have stock available?
Authorised distributors including TTI Europe, Rapid Electronics, TE Store, Boersig and Distrelec have stock available or on a lead time for 953382-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 953382-1 often in real-time on the comparison pages.
What if I can't find stock of 953382-1?
You can fill out our help required form which you can use to request a quote for 953382-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.