Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.61
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.86
|
No stock
|
Buy Now | |
Newark Electronics
from US$1.05
|
-
|
Buy Now | |
Avnet America
from US$0.72
|
-
|
Buy Now | |
element14
from US$0.90
|
-
|
Buy Now | |
Boersig
from US$0.79
|
-
|
Buy Now | |
TTI Europe
from US$0.82
|
-
|
Buy Now | |
TE Store
from US$0.61
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Cable Exit Angle | 15 |
---|---|
Material | PBT GF |
Color | Blue |
Number of Positions | 40 |
Packaging Method | Box |
Packaging Quantity | 180 |
Strain Relief | With |
Connector System | Wire-to-Device, Wire-to-Board |
Accessory Type | Cover Assembly |
Operating Temperature Range | -40 – 212°F, -40 – 100°C |
Cover, 40Pos, Blue Rohs Compliant: Yes |Te Connectivity 953122-4 | Newark Electronics |
Conn Housing RCP 40 POS 2.54mm ST | Avnet America |
COVER, 40POS, BLUE | element14 |
40W MQS COVER ASSY (15D) | TTI Europe |
40W MQS COVER ASSY (15d) Protection & Strain Relief Accessory Type: Cover Assembly Cable Exit Angle: 15° Strain Relief: Without Primary Product Color: Blue Primary Product Material: PBT GF Cover Assembly 15° Without Blue | Automotive Connector Cap & Cover | Part Number: 953122-4 | Internal Number: 953122-4 | PBT GF | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 953122-4?
Additional datasheets, footprints and schematics for 953122-4 are listed on our Part Details page. You can also find images and similar parts to 953122-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 953122-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 953122-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 953122-4 fall under?
The 953122-4 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive Connector Accessories > Automotive Connector Caps & Covers.
Can I view similar or alternative parts?
You can view similar parts to 953122-4 when available in the Automotive Connector Caps & Covers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 953122-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 953122-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 953122-4 have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14, Boersig and TTI Europe have stock available or on a lead time for 953122-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 953122-4 often in real-time on the comparison pages.
What if I can't find stock of 953122-4?
You can fill out our help required form which you can use to request a quote for 953122-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.