Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Color | Blue |
---|---|
Number of Sections | 1 |
Number of Rows | 4 |
Number of Positions | 40 |
Number of Signal Positions | 40 |
Interface Plating | Tin (Sn) |
Tab Width | .025in, .63mm |
Tab Thickness | .63mm, .025in |
Length | 1.28in, 32.5mm |
Profile Height from PCB | .846in, 21.5mm |
PCB Thickness (Recommended) | .063in |
Width | 25.9mm, 1.02in |
PCB 厚 (推奨) | 1.6mm |
Operating Voltage | 12VDC |
Nominal Voltage Architecture | 12V |
Centerline (Pitch) | .1in, 2.54mm |
UL Flammability Rating | UL 94-HB |
Panel Mount Feature | Without |
Locking Interface | With |
PCB Mount Retention | Without |
PCB Mount Alignment | With |
Mounting Orientation | Vertical/180° |
Mounting Holes | Without |
Circuit Application | Signal |
Interface Number | 208-15554 |
Packaging Quantity | 432 |
Packaging Type | Tray |
Connector & Contact Terminates To | Printed Circuit Board |
Hybrid Header | No |
Sealable | No |
Shielded | No |
Termination Method | Through Hole - Solder |
Operating Temperature (Max) | 65°C, 70°C, 158°F, 80°C, 85°C, 75°C, 176°F, 167°F, 149°F, 185°F |
Operating Temperature Range | -40 – 85°C, -40 – 185°F |
40Pos Mqs .63 Header 180Deg |Amp Te Connectivity 953118-4 | Newark Electronics |
AUTOMOTIVE CONN, STR HDR, 40POS, SOLDER | element14 |
Conn Tab Connector PL 40 POS 2.54mm Solder ST Thru-Hole 40 Terminal 1 Port Loose Piece | Avnet America |
40W MQS STRAIGHT HEADER | Power and Signal Group |
Where can I find additional details, specifications and documents for a 953118-4?
Additional datasheets, footprints and schematics for 953118-4 are listed on our Part Details page. You can also find images and similar parts to 953118-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 953118-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 953118-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 953118-4 fall under?
The 953118-4 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Headers.
Can I view similar or alternative parts?
You can view similar parts to 953118-4 when available in the Automotive, Truck, Bus, & Off-Road Headers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 953118-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 953118-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 953118-4 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and Power and Signal Group have stock available or on a lead time for 953118-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 953118-4 often in real-time on the comparison pages.
What if I can't find stock of 953118-4?
You can fill out our help required form which you can use to request a quote for 953118-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.