Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.20
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.29
|
2,771
in stock
|
Buy Now | |
Rapid Electronics
from US$0.32
|
8,899
in stock
|
Buy Now | |
Chip One Stop
from US$0.28
|
7,621
in stock
|
Buy Now | |
element14
from US$0.31
|
2,771
in stock
|
Buy Now | |
Distrelec
from US$0.31
|
1,335
in stock
|
Buy Now | |
TE Store
from US$0.20
|
1,003
in stock
|
Buy Now | |
Newark Electronics
from US$0.27
|
106
in stock
|
Buy Now | |
Avnet America
from US$0.27
|
-
|
Buy Now | |
Boersig
from US$0.25
|
-
|
Buy Now | |
TTI Europe
from US$0.24
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Cable Exit Angle | 180° |
---|---|
Body Material | PBT GF |
Color | Green |
Number of Positions | 20 |
Number of Rows | 2 |
Mating Tab Width | .025in, .63mm |
Width | .63in, 16mm |
Length | 26.1mm, 1.028in |
Height | 16mm, .63in |
Nominal Voltage Architecture | 12V |
Operating Voltage | 16VDC |
Centerline (Pitch) | .1in, 2.54mm |
UL Flammability Rating | UL 94-HB |
Mounting Feature | Without |
Terminal Position Assurance | No |
Polarized | Yes |
Circuit Application | Signal |
Connector Position Assurance Capable | No |
Serviceable | No |
Packaging Method | Container |
Connector Style | Housing for female terminals |
Hybrid Connector | No |
Primary Locking Feature | On the Terminal |
Row-to-Row Spacing | 2.54mm, .1in |
Connector System | Wire-to-Wire |
Strain Relief | No |
Sealable | No |
Operating Temperature Range | -40 – 100°C, -40 – 212°F |
Automotive Connectors 20W MQS RCPT HSG GREEN | Rapid Electronics |
AUTOMOTIVE HOUSING, RECEPTACLE, 20POS | element14 |
TE Connectivity - AMP Socket Housing, Receptacle, 3 Rows, 20 Poles, Green | Distrelec |
20POS MQS REC Connector & Housing Type: Housing for Female Terminals Mating Tab Width: .63 mm Mating Tab Width: .025 in Connector System: Wire-to-Wire Number of Positions: 20 Housing for Female Terminals .63 mm .025" Wire-to-Wire | Mqs & Connector Housing | Part Number: 953119-1 | Internal Number: 953119-1 | TE Connectivity | TE Store |
Automotive Housing, Receptacle, 20Pos | Newark Electronics |
Conn Housing RCP 40 POS 2.54mm Crimp ST Cable Mount | Avnet America |
20POS MQS REC | TTI Europe |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Contacts | 40Contacts |
---|---|
Product Range | - |
Connector Mounting | Cable Mount |
Contact Termination Type | - |
Pitch Spacing | 2.54mm |
Gender | Receptacle |
Contact Gender | - |
Contact Material | - |
Contact Plating | - |
Connector Shell Size | - |
No. of Rows | 2Rows |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 953119-1?
Additional datasheets, footprints and schematics for 953119-1 are listed on our Part Details page. You can also find images and similar parts to 953119-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 953119-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 953119-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 953119-1 fall under?
The 953119-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 953119-1 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 953119-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 953119-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 953119-1 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, element14, Farnell and Distrelec have stock available or on a lead time for 953119-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 953119-1 often in real-time on the comparison pages.
What if I can't find stock of 953119-1?
You can fill out our help required form which you can use to request a quote for 953119-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.