Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$6.50
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$7.41
|
30
in stock
|
Buy Now | |
Newark Electronics
from US$9.69
|
30
in stock
|
Buy Now | |
Rapid Electronics
from US$10.23
|
30
in stock
|
Buy Now | |
Chip One Stop
from US$9.39
|
30
in stock
|
Buy Now | |
Avnet America
from US$6.50
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Connector Code | Neutral |
---|---|
Body Material | PBT GF |
Cable Exit Angle | 180° |
Color | Black |
Number of Positions | 31 |
Number of Rows | 3 |
Mating Tab Width | .189in, 4.8mm, .063in, 1.6mm |
Nominal Voltage Architecture | 12V |
Operating Voltage | 14VDC |
Centerline (Pitch) | 4mm, .299in, 6.5mm, 7.6mm, .256in, .157in |
Degree of Protection | IP67 |
UL Flammability Rating | UL 94-HB |
Terminal Position Assurance | Yes |
Mounting Feature | Without |
Polarized | Yes |
Circuit Application | Signal |
Serviceable | Yes |
Connector Position Assurance Capable | No |
Packaging Method | Box |
Connector Style | Housing for female terminals |
Sealable | Yes |
Strain Relief | Add By Accessory |
Hybrid Connector | Yes |
Primary Locking Feature | On the Terminal |
Connector System | Wire-to-Wire |
Operating Temperature Range | -40 – 212°F, -40 – 100°C |
Assy 31M Conn Left Slide |Amp Te Connectivity 953042-1 | Newark Electronics |
Automotive Connectors ASSY 31M CONN LEFT SLIDE | Rapid Electronics |
TE Connectivity Conn Housing RCP 31 POS Crimp ST Cable Mount Automotive Box | Distrelec |
Conn Housing RCP 31 POS Crimp ST | Avnet America |
Where can I find additional details, specifications and documents for a 953042-1?
Additional datasheets, footprints and schematics for 953042-1 are listed on our Part Details page. You can also find images and similar parts to 953042-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 953042-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 953042-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 953042-1 fall under?
The 953042-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 953042-1 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 953042-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 953042-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 953042-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 953042-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 953042-1 often in real-time on the comparison pages.
What if I can't find stock of 953042-1?
You can fill out our help required form which you can use to request a quote for 953042-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.