Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.18
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$1.52
|
9,052
in stock
|
Buy Now | |
Newark Electronics
from US$1.35
|
9,052
in stock
|
Buy Now | |
Rapid Electronics
from US$1.27
|
9,052
in stock
|
Buy Now | |
Chip One Stop
from US$1.18
|
9,052
in stock
|
Buy Now | |
Farnell
from US$2.52
|
7,250
in stock
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Material | PA GF |
---|---|
Color | Orange |
Serviceable | Yes |
Packaging Method | Box |
Connector System | Wire-to-Wire, Wire-to-Board |
Accessory Type | TPA (Terminal Position Assurance) |
Operating Temperature Range | -40 – 212°F, -40 – 100°C |
Mt/Spt Sec Lock 31W Conn |Amp Te Connectivity 953048-1 | Newark Electronics |
Automotive Connectors MT/SPT SEC LOCK 31W CONN | Rapid Electronics |
TE Connectivity Hybrid Timer 31 Position Timer Secondary Lock Connector | Distrelec |
OTHER CONNECTOR ACCESSORIES | Farnell |
Connector Accessories Secondary Lock 31 POS Orange | Avnet Abacus |
Where can I find additional details, specifications and documents for a 953048-1?
Additional datasheets, footprints and schematics for 953048-1 are listed on our Part Details page. You can also find images and similar parts to 953048-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 953048-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 953048-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 953048-1 fall under?
The 953048-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive Connector Accessories > Automotive Connector Locks & Position Assurance.
Can I view similar or alternative parts?
You can view similar parts to 953048-1 when available in the Automotive Connector Locks & Position Assurance range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 953048-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 953048-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 953048-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 953048-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 953048-1 often in real-time on the comparison pages.
What if I can't find stock of 953048-1?
You can fill out our help required form which you can use to request a quote for 953048-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.