Status: | Unknown |
---|---|
Series: | 94H Series |
RoHS: | Compliant |
Product Range | 94H Series |
---|---|
Switch Mounting | Through Hole |
No. of Switch Positions | 16 Position |
Switching Voltage | 30VDC |
Output Code | Hexadecimal |
Switching Current | 30mA |
Switch Construction | Sealed |
RoHS Compliant | Yes |
Switch, Rotary, Hexadecimal, 100Ma | Newark Electronics |
94H Series 16 Position 50VDC Through Hole Right Angle Rotary Dip Switch | Future Electronics |
Switch DIP SP16T 16 Shaft 0.03A 30VDC PC Pins 10000Cycle 2.54mm Thru-Hole Tube | Avnet America |
Switch, DIP, 0.430 in. L x 0.400 in. W x 0.282 in. H, 16, Rotary, 0.1 in. | Grayhill 94HCB16RAT | RS Americas |
Coded Rotary Switches ASM,16PS ES RA B R/DIP,LF | Sager |
Where can I find additional details, specifications and documents for a 94HCB16RAT?
Additional datasheets, footprints and schematics for 94HCB16RAT are listed on our Part Details page. You can also find images and similar parts to 94HCB16RAT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 94HCB16RAT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 94HCB16RAT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 94HCB16RAT fall under?
The 94HCB16RAT is listed under Switches & Relays > Switches > Rotary Switches > Rotary Coded Switches.
Can I view similar or alternative parts?
You can view similar parts to 94HCB16RAT when available in the Rotary Coded Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 94HCB16RAT you can contact the distributor directly for product support, shipping queries etc.
Is the 94HCB16RAT RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 94HCB16RAT have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, RS Americas and Sager have stock available or on a lead time for 94HCB16RAT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 94HCB16RAT often in real-time on the comparison pages.
What if I can't find stock of 94HCB16RAT?
You can fill out our help required form which you can use to request a quote for 94HCB16RAT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.