Status: | Unknown |
---|---|
Series: | 94H Series |
RoHS: | Compliant |
Prices starting from US$1.77
Product Range | 94H Series |
---|---|
Switch Mounting | Through Hole |
No. of Switch Positions | 16 Position |
Switching Voltage | 30VDC |
Output Code | BCD |
Switching Current | 30mA |
Switch Construction | Sealed |
Actuator Level | Raised |
Pitch Spacing | 2.54mm |
RoHS Compliant | Yes |
94H Series 10 Position Through Hole Coded Rotary DIP Switch | Future Electronics |
SWITCH, ROTARY DIP, FLUSH ACTUATOR 10 POS | Grayhill 94HCB10T | RS Americas |
Switch, Rotary, Bcd, 100Ma | Newark Electronics |
Switch DIP SP10T 10 Shaft 0.03A 30VDC PC Pins 10000Cycle 2.54mm Thru-Hole Tube | Avnet America |
Coded Rotary Switches Rotary DIP Switch 10 Pos | Sager |
Where can I find additional details, specifications and documents for a 94HCB10T.?
Additional datasheets, footprints and schematics for 94HCB10T. are listed on our Part Details page. You can also find images and similar parts to 94HCB10T. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 94HCB10T. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 94HCB10T. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 94HCB10T. fall under?
The 94HCB10T. is listed under Switches & Relays > Switches > Rotary Switches > Rotary Coded Switches.
Can I view similar or alternative parts?
You can view similar parts to 94HCB10T. when available in the Rotary Coded Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 94HCB10T. you can contact the distributor directly for product support, shipping queries etc.
Is the 94HCB10T. RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 94HCB10T. have stock available?
Authorised distributors including Future Electronics, RS Americas, Newark Electronics, Avnet America and element14 have stock available or on a lead time for 94HCB10T..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 94HCB10T. often in real-time on the comparison pages.
What if I can't find stock of 94HCB10T.?
You can fill out our help required form which you can use to request a quote for 94HCB10T. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.