Status: | Unknown |
---|---|
Series: | 94H Series |
RoHS: | Compliant |
Product Range | 94H Series |
---|---|
Switch Mounting | Through Hole |
No. of Switch Positions | 8 Position |
Switching Voltage | 30VDC |
Output Code | Octal |
Switching Current | 30mA |
Switch Construction | Sealed |
RoHS Compliant | Yes |
94H Series Octal 8 Position 100 mA 50 V Through Hole Rotary Dip Switch | Future Electronics |
Asm | Newark Electronics |
Switch DIP SP8T 8 Shaft 0.03A 30VDC PC Pins 10000Cycle 2.54mm Thru-Hole Tube | Avnet America |
Dip Switch: Rotary, Circuitry: Octal, 8 Positions, Right Angle Thru-Hole, Tape | Grayhill 94HCB08RAT | RS Americas |
Coded Rotary Switches Rotary DIP Switch .17in Ext. Actuator | Sager |
Where can I find additional details, specifications and documents for a 94HCB08RAT?
Additional datasheets, footprints and schematics for 94HCB08RAT are listed on our Part Details page. You can also find images and similar parts to 94HCB08RAT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 94HCB08RAT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 94HCB08RAT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 94HCB08RAT fall under?
The 94HCB08RAT is listed under Switches & Relays > Switches > Rotary Switches > Rotary Coded Switches.
Can I view similar or alternative parts?
You can view similar parts to 94HCB08RAT when available in the Rotary Coded Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 94HCB08RAT you can contact the distributor directly for product support, shipping queries etc.
Is the 94HCB08RAT RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 94HCB08RAT have stock available?
Authorised distributors including Future Electronics, Newark Electronics, Avnet America, RS Americas and Sager have stock available or on a lead time for 94HCB08RAT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 94HCB08RAT often in real-time on the comparison pages.
What if I can't find stock of 94HCB08RAT?
You can fill out our help required form which you can use to request a quote for 94HCB08RAT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.