Status: | Unknown |
---|---|
Series: | 94H Series |
RoHS: | Unknown |
Prices starting from US$1.77
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.16
|
No stock
|
Buy Now | |
Sager
from US$2.07
|
13,044
in stock
|
Buy Now | |
Future Electronics
from US$3.74
|
2,607
in stock
|
Buy Now | |
RS Americas
from US$2.85
|
91
in stock
|
Buy Now | |
Newark Electronics
from US$2.96
|
-
|
Buy Now | |
Avnet America
from US$1.77
|
-
|
Buy Now | |
element14
from US$2.99
|
-
|
Buy Now | |
Farnell
from US$5.43
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Product Range | 94H Series |
---|---|
Switch Mounting | Through Hole |
No. of Switch Positions | 16 Position |
Switching Voltage | 30VDC |
Output Code | Hexadecimal |
Switching Current | 30mA |
Switch Construction | Sealed |
Actuator Level | Flushed |
SVHC | No SVHC (27-Jun-2018) |
Coded Rotary Switches Rotary DIP Switch Flush 10Pos | Sager |
94H Series 16 Position Through Hole Coded Rotary DIP Switch | Future Electronics |
Switch, DIP, 0.390 in. L x 0.350 in. W x 0.225 in. H, 16, Rotary, Thru-Hole | Grayhill 94HAB16T | RS Americas |
Switch, DIP | RS |
Switch, Rotary, Hexadecimal, 100Ma | Newark Electronics |
Switch DIP SP16T 16 Flush Screwdriver 0.03A 30VDC PC Pins 10000Cycle 2.54mm Thru-Hole Tube | Avnet America |
Product Range:94H Series | element14 |
SWITCH, ROTARY DIP, 16 POSITION | Farnell |
Where can I find additional details, specifications and documents for a 94HAB16T?
Additional datasheets, footprints and schematics for 94HAB16T are listed on our Part Details page. You can also find images and similar parts to 94HAB16T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 94HAB16T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 94HAB16T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 94HAB16T fall under?
The 94HAB16T is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 94HAB16T when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 94HAB16T you can contact the distributor directly for product support, shipping queries etc.
Is the 94HAB16T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 94HAB16T have stock available?
Authorised distributors including Sager, Future Electronics, RS Americas, RS and Newark Electronics have stock available or on a lead time for 94HAB16T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 94HAB16T often in real-time on the comparison pages.
What if I can't find stock of 94HAB16T?
You can fill out our help required form which you can use to request a quote for 94HAB16T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.