9402-05-00 Relays by Coto Technology

RELAY REED SPST-NO 200V 0.5A SMD

Status: Unknown
Series: 9400 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$6.77

Distributor Stock
Logo for Farnell
Farnell
from US$9.39
415
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$7.16
415
in stock
Buy Now
Logo for element14
element14
from US$6.77
415
in stock
Buy Now
Logo for Relay Specialties
Relay Specialties
-
249
in stock
Buy Now

Specifications

Contact Configuration SPST-NO
Coil Voltage 5VDC
Product Range 9400 Series
Relay Mounting SMD
Coil Resistance 200ohm
Switching Current Max 500mA
Switching Voltage Max 200V
Carry Current 1A

Alternative Descriptions

Relay, Reed, Spst-No, 200V, 0.5A, Smd | Newark Electronics
RELAY, REED, SPST-NO, 200V, 0.5A, SMD | element14
Reed Relay, SMD, Mounting5 VDC, 1A SPST-NOES Shield: N/A, RF Shield: Yes | Relay Specialties


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 9402-05-00?

Additional datasheets, footprints and schematics for 9402-05-00 are listed on our Part Details page. You can also find images and similar parts to 9402-05-00 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 9402-05-00 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 9402-05-00 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 9402-05-00 fall under?

The 9402-05-00 is listed under Switches & Relays > Relays > Reed Relays.

Can I view similar or alternative parts?

You can view similar parts to 9402-05-00 when available in the Reed Relays range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 9402-05-00 you can contact the distributor directly for product support, shipping queries etc.

Is the 9402-05-00 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 9402-05-00 have stock available?

Authorised distributors including Newark Electronics, element14, Farnell and Relay Specialties have stock available or on a lead time for 9402-05-00.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 9402-05-00 often in real-time on the comparison pages.

What if I can't find stock of 9402-05-00?

You can fill out our help required form which you can use to request a quote for 9402-05-00 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay