Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.70
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.09
|
No stock
|
Buy Now | |
RS Americas
from US$0.70
|
170
in stock
|
Buy Now | |
Newark Electronics
from US$1.24
|
-
|
Buy Now | |
Future Electronics
from US$1.17
|
-
|
Buy Now | |
Avnet America
from US$1.28
|
-
|
Buy Now | |
Farnell
from US$1.19
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
E/W Cycles | 1 |
---|---|
Density (Organization) | 16K bits (x8 or x16) |
Max. Clock Freq. | 3 MHz |
Max. Stand By Current (µA) | 100 |
Operating Voltage Min. (V) | 2.5 |
Oper Voltage Max (V) | 5.5 |
ProgMemoryKB | 2.00 |
Write Speed (ms) | 6 |
Automotive Qualified | True |
Temperature Range | 0C to +70C |
Microchip 93LC86/P Serial EEPROM Memory, 16kb, 300ns, 2.5 to 6 V 8-Pin PDIP | Microchip Technology Inc. 93LC86/P | RS Americas |
16K, 1024 X 16 OR 2048 X 8 SERIAL EE, IN | RS |
Serial Eeprom, 16Kbit, 3Mhz, Dip-8 | Newark Electronics |
93LC86 Series 16 Kbit (2 K x 8 / 1 K x 16) 6 V Microwire Serial EEPROM - PDIP-8 | Future Electronics |
EEPROM Serial-3Wire 16K-bit 2K x 8/1K x 16 3.3V/5V 8-Pin PDIP | Avnet America |
SERIAL EEPROM, 16KBIT, 3MHZ, DIP-8 | Farnell |
Where can I find additional details, specifications and documents for a 93LC86/P?
Additional datasheets, footprints and schematics for 93LC86/P are listed on our Part Details page. You can also find images and similar parts to 93LC86/P on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 93LC86/P on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 93LC86/P price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 93LC86/P fall under?
The 93LC86/P is listed under 93LC86.
Can I view similar or alternative parts?
You can view similar parts to 93LC86/P when available in the 93LC86 range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 93LC86/P you can contact the distributor directly for product support, shipping queries etc.
Is the 93LC86/P RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 93LC86/P have stock available?
Authorised distributors including RS Americas, RS, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for 93LC86/P.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 93LC86/P often in real-time on the comparison pages.
What if I can't find stock of 93LC86/P?
You can fill out our help required form which you can use to request a quote for 93LC86/P from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.