Status: | Active |
---|---|
Series: | 93LC86A |
RoHS: | Compliant |
Prices starting from US$0.39
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.39
|
644
in stock
|
Buy Now | |
Microchip Technology
from US$0.42
|
23,230
in stock
|
Buy Now | |
Newark Electronics
from US$0.49
|
644
in stock
|
Buy Now | |
element14
from US$0.56
|
644
in stock
|
Buy Now | |
Avnet America
from US$0.50
|
-
|
Buy Now | |
RS Americas
from US$0.80
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Industry Standard Microwire Serial I/O |
Up to 3 MHz clock compatibility |
2048 x 8-Bit Organization |
Automatic Erase All (ERAL) Before Write All (WRAL) |
Self-Timed Erase and Write Cycles (5 ms max.) |
Read current 100 uA (Typ), 1 mA (Max) |
Write current 500 uA (Typ), 3 mA (Max) |
Standby current 1 uA (Max at -40 to 85°C) |
Software Write-Protection |
More than 1 million erase/write cycles |
Data retention > 200 years |
Grade 1 Temperature Range: -40°C to 125°C |
Qualified for Automotive Applications |
Factory Programming Available |
Available in SOT-23-6, PDIP-8, SOIC-8, MSOP-8 and TSSOP-8 |
Density (Organization) | 16K bits (x8) |
---|---|
Operating Voltage Min. (V) | 2.5 |
Oper Voltage Max (V) | 5.5 |
Max. Clock Freq. | 3 MHz |
Page Size (bytes) | 0 |
Write Protected | True |
Write Protect Scheme | None |
Endurance | 1,000,000 |
Pins | Packaging | 8 | SOIC |
Temp Range | -40C to +85C |
Packing Media | Tube (100) |
Data Sheets |
---|
93AA86A/B/C, 93LC86A/B/C, 93C86A/B/C 16-Kbit Microwire Compatible Serial EEPROM Data Sheet |
Board Design Files |
---|
Verilog Model - 93xx86x Devices |
IBIS Model - 93xx86A Devices |
Brochures |
---|
Serial EEPROM - Automotive Brochure |
Corporate Product Selector Guide |
Electronic Solutions for Medical and Fitness |
MPLAB® X IDE Product Overview |
Memory Products Brochure |
Supporting Collateral |
---|
Serial EEPROM Cross Reference Guide |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.078 |
Shipping Weight (kg) | 0.25 |
Lead Count | 8 |
Package Type | SOIC |
Package Width or Size | .150In(3.90mm) |
Soldering Composition | Matte Tin |
16K, 2048 X 8 SERIAL EE | Microchip Technology |
Eeprom, 16Kbit, -40 To 85Deg C Rohs Compliant: Yes |Microchip 93LC86A-I/SN | Newark Electronics |
EEPROM, 16KBIT, -40 TO 85DEG C | element14 |
EEPROM Serial-Microwire 16K-bit 2K x 8 3.3V/5V 8-Pin SOIC N Tube | Avnet America |
16K, 2048 X 8 SERIAL EE, IND8 SOIC 3.90mm(.150in) TUBE | Microchip Technology Inc. 93LC86A-I/SN | RS Americas |
Where can I find additional details, specifications and documents for a 93LC86A-I/SN?
Additional datasheets, footprints and schematics for 93LC86A-I/SN are listed on our Part Details page. You can also find images and similar parts to 93LC86A-I/SN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 93LC86A-I/SN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 93LC86A-I/SN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 93LC86A-I/SN fall under?
The 93LC86A-I/SN is listed under Semiconductors - ICs > Memory > EEPROM.
Can I view similar or alternative parts?
You can view similar parts to 93LC86A-I/SN when available in the EEPROM range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 93LC86A-I/SN you can contact the distributor directly for product support, shipping queries etc.
Is the 93LC86A-I/SN RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for 93LC86A-I/SN have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for 93LC86A-I/SN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 93LC86A-I/SN often in real-time on the comparison pages.
What if I can't find stock of 93LC86A-I/SN?
You can fill out our help required form which you can use to request a quote for 93LC86A-I/SN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.