Status: | Not Recommended |
---|---|
Series: | 93LC76 |
RoHS: | Compliant |
Pins | Packaging | 8 | SOIC |
---|---|
Temp Range | -40C to +85C |
Packing Media | Tape and reel (3300) |
Brochures |
---|
Serial EEPROM - Automotive Brochure |
Corporate Product Selector Guide |
Electronic Solutions for Medical and Fitness |
MPLAB® X IDE Product Overview |
Memory Products Brochure |
Supporting Collateral |
---|
Serial EEPROM Cross Reference Guide |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.078 |
Shipping Weight (kg) | 0.230303 |
Lead Count | 8 |
Package Type | SOIC |
Package Width or Size | .150In(3.90mm) |
Soldering Composition | Matte Tin |
Ic,serial Eeprom,512X16/1Kx8,cmos,sop,8Pin,plastic Rohs Compliant: Yes |Microchip 93LC76T-I/SN | Newark Electronics |
EEPROM Serial-3Wire 8K-bit 1K x 8/512 x 16 3.3V/5V 8-Pin SOIC N T/R | Avnet America |
8K, 512 X 16 SERIAL EE | Microchip Technology |
EEPROM, 8KBIT, -40 TO 85DEG C | Farnell |
Where can I find additional details, specifications and documents for a 93LC76T-I/SN?
Additional datasheets, footprints and schematics for 93LC76T-I/SN are listed on our Part Details page. You can also find images and similar parts to 93LC76T-I/SN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 93LC76T-I/SN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 93LC76T-I/SN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 93LC76T-I/SN fall under?
The 93LC76T-I/SN is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to 93LC76T-I/SN when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 93LC76T-I/SN you can contact the distributor directly for product support, shipping queries etc.
Is the 93LC76T-I/SN RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for 93LC76T-I/SN have stock available?
Authorised distributors including Newark Electronics, Avnet America, Microchip Technology, Farnell and EBV Elektronik have stock available or on a lead time for 93LC76T-I/SN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 93LC76T-I/SN often in real-time on the comparison pages.
What if I can't find stock of 93LC76T-I/SN?
You can fill out our help required form which you can use to request a quote for 93LC76T-I/SN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.