Status: | Active |
---|---|
Series: | 93LC66B |
RoHS: | Compliant |
Prices starting from US$0.25
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.29
|
3,424
in stock
|
Buy Now | |
Newark Electronics
from US$0.30
|
3,424
in stock
|
Buy Now | |
element14
from US$0.31
|
3,424
in stock
|
Buy Now | |
Chip One Stop
from US$0.25
|
2,976
in stock
|
Buy Now | |
Avnet Silica
-
|
3,000
in stock
|
Buy Now | |
Avnet America
from US$0.33
|
-
|
Buy Now | |
Microchip Technology
from US$0.26
|
-
|
Buy Now | |
RS Americas
from US$0.50
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Industry Standard Microwire Serial I/O |
Up to 2 MHz clock compatibility |
256 x 16-Bit Organization |
Automatic Erase All (ERAL) Before Write All (WRAL) |
Self-Timed Erase and Write Cycles (6 ms max.) |
Read current 100 uA (Typ), 500 uA (Max) |
Write current 500 uA (Typ), 2 mA (Max) |
Standby current 1 uA (Max at -40 to 85°C) |
Software Write-Protection |
More than 1 million erase/write cycles |
Data retention > 200 years |
Grade 1 Temperature Range: -40°C to 125°C |
Qualified for Automotive Applications |
Factory Programming Available |
Available in SOT-23-6, PDIP-8, SOIC-8, MSOP-8, 2x3 DFN-8 and TSSOP-8 |
Density (Organization) | 4K bits (x16) |
---|---|
Operating Voltage Min. (V) | 2.5 |
Oper Voltage Max (V) | 5.5 |
Max. Clock Freq. | 2 MHz |
Page Size (bytes) | 0 |
Write Protected | True |
Write Protect Scheme | None |
Endurance | 1,000,000 |
Pins | Packaging | 6 | SOT-23 |
Temp Range | -40C to +85C |
Packing Media | Tape and reel (3000) |
Data Sheets |
---|
93AA66A/B/C, 93LC66A/B/C, 93C66A/B/C 4-Kbit Microwire Compatible Serial EEPROM Data Sheet |
Board Design Files |
---|
Verilog Model - 93xx66x Devices |
IBIS Model - 93xx66B Devices |
Supporting Collateral |
---|
Serial EEPROM Cross Reference Guide |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.017 |
Shipping Weight (kg) | 0.046667 |
Lead Count | 6 |
Package Type | SOT-23 |
Soldering Composition | Matte Tin |
Serial Eeprom, 4Kbit, 2Mhz, Sot-23-6 | Newark Electronics |
SERIAL EEPROM, 4KBIT, 2MHZ, SOT-23-6 | element14 |
EEPROM Serial-Microwire 4K-bit 256 x 16 3.3V/5V 6-Pin SOT-23 T/R | Avnet Silica |
2K, 256 X 16 SERIAL EE | Microchip Technology |
4K, 256 X 16 SERIAL EE, IND | Microchip Technology Inc. 93LC66BT-I/OT | RS Americas |
Where can I find additional details, specifications and documents for a 93LC66BT-I/OT?
Additional datasheets, footprints and schematics for 93LC66BT-I/OT are listed on our Part Details page. You can also find images and similar parts to 93LC66BT-I/OT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 93LC66BT-I/OT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 93LC66BT-I/OT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 93LC66BT-I/OT fall under?
The 93LC66BT-I/OT is listed under Semiconductors - ICs > Memory > EEPROM.
Can I view similar or alternative parts?
You can view similar parts to 93LC66BT-I/OT when available in the EEPROM range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 93LC66BT-I/OT you can contact the distributor directly for product support, shipping queries etc.
Is the 93LC66BT-I/OT RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for 93LC66BT-I/OT have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Chip One Stop and Avnet Silica have stock available or on a lead time for 93LC66BT-I/OT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 93LC66BT-I/OT often in real-time on the comparison pages.
What if I can't find stock of 93LC66BT-I/OT?
You can fill out our help required form which you can use to request a quote for 93LC66BT-I/OT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.