Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.62
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.67
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.68
|
548
in stock
|
Buy Now | |
element14
from US$0.75
|
548
in stock
|
Buy Now | |
Farnell
from US$0.64
|
548
in stock
|
Buy Now | |
Future Electronics
from US$0.68
|
-
|
Buy Now | |
Avnet America
from US$0.71
|
-
|
Buy Now | |
RS Americas
from US$0.62
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
E/W Cycles | 1 |
---|---|
Density (Organization) | 4K bits (x8 or x16) |
Max. Clock Freq. | 2 MHz |
Max. Stand By Current (µA) | 100 |
Memory Organization | 2 |
Operating Voltage Min. (V) | 2.5 |
Oper Voltage Max (V) | 5.5 |
ProgMemoryKB | 0.50 |
Write Speed (ms) | 10 |
Automotive Qualified | True |
Temperature Range | 0C to +70C |
Serial Eeprom, 4Kbit, 2Mhz, Soic-8 | Newark Electronics |
SERIAL EEPROM, 4KBIT, 2MHZ, SOIC-8 | element14 |
4K, 512 X 8 OR 256 X 16, SER EE | RS |
93LC66 Series 4 Kbit (512 x 8 / 256 x 16) Microwire Serial EEPROM - SOIC-8 | Future Electronics |
EEPROM Serial-Microwire 4K-bit 512 x 8/256 x 16 3.3V/5V 8-Pin SOIC N | Avnet America |
Microchip 93LC66/SN Serial EEPROM Memory, 4kb, 250ns, 2.5 to 5.5 V 8-Pin SOIC | Microchip Technology Inc. 93LC66/SN | RS Americas |
Where can I find additional details, specifications and documents for a 93LC66/SN?
Additional datasheets, footprints and schematics for 93LC66/SN are listed on our Part Details page. You can also find images and similar parts to 93LC66/SN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 93LC66/SN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 93LC66/SN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 93LC66/SN fall under?
The 93LC66/SN is listed under 93LC66.
Can I view similar or alternative parts?
You can view similar parts to 93LC66/SN when available in the 93LC66 range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 93LC66/SN you can contact the distributor directly for product support, shipping queries etc.
Is the 93LC66/SN RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 93LC66/SN have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Future Electronics have stock available or on a lead time for 93LC66/SN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 93LC66/SN often in real-time on the comparison pages.
What if I can't find stock of 93LC66/SN?
You can fill out our help required form which you can use to request a quote for 93LC66/SN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.