Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
E/W Cycles | 1 |
---|---|
Density (Organization) | 1K bits (x8 or x16) |
Max. Clock Freq. | 2 MHz |
Max. Stand By Current (µA) | 100 |
Memory Organization | 2 |
Operating Voltage Min. (V) | 2.5 |
Oper Voltage Max (V) | 5.5 |
ProgMemoryKB | 0.13 |
Write Speed (ms) | 10 |
Automotive Qualified | True |
Temperature Range | 0C to +70C |
Eeprom, 1Kbit, 0 To 70Deg C | Newark Electronics |
EEPROM Serial-Microwire 1K-bit 128 x 8/64 x 16 2.5V/3.3V/5V 8-Pin SOIC N T/R | Avnet America |
EEPROM, 1KBIT, 0 TO 70DEG C | Farnell |
Where can I find additional details, specifications and documents for a 93LC46T/SN?
Additional datasheets, footprints and schematics for 93LC46T/SN are listed on our Part Details page. You can also find images and similar parts to 93LC46T/SN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 93LC46T/SN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 93LC46T/SN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 93LC46T/SN fall under?
The 93LC46T/SN is listed under 93LC46.
Can I view similar or alternative parts?
You can view similar parts to 93LC46T/SN when available in the 93LC46 range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 93LC46T/SN you can contact the distributor directly for product support, shipping queries etc.
Is the 93LC46T/SN RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 93LC46T/SN have stock available?
Authorised distributors including Newark Electronics, Avnet America, Farnell, EBV Elektronik and Avnet Silica have stock available or on a lead time for 93LC46T/SN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 93LC46T/SN often in real-time on the comparison pages.
What if I can't find stock of 93LC46T/SN?
You can fill out our help required form which you can use to request a quote for 93LC46T/SN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.