Status: | Active |
---|---|
Series: | 93LC46B |
RoHS: | Compliant |
Prices starting from US$0.24
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.39
|
1,100
in stock
|
Buy Now | |
Newark Electronics
from US$0.38
|
2,135
in stock
|
Buy Now | |
Farnell
from US$0.37
|
2,135
in stock
|
Buy Now | |
element14
from US$0.40
|
2,110
in stock
|
Buy Now | |
Chip One Stop
from US$0.24
|
180
in stock
|
Buy Now | |
Avnet Silica
-
|
300
in stock
|
Buy Now | |
Future Electronics
from US$0.32
|
-
|
Buy Now | |
Avnet America
from US$0.39
|
-
|
Buy Now | |
RS Americas
from US$0.33
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Industry Standard Microwire Serial I/O |
Up to 2 MHz clock compatibility |
64 x 16-Bit Organization |
Automatic Erase All (ERAL) Before Write All (WRAL) |
Self-Timed Erase and Write Cycles (6 ms max.) |
Read current 100 uA (Typ), 500 uA (Max) |
Write current 500 uA (Typ), 2 mA (Max) |
Standby current 1 uA (Max at -40 to 85°C) |
Software Write-Protection |
More than 1 million erase/write cycles |
Data retention > 200 years |
Grade 1 Temperature Range: -40°C to 125°C |
Qualified for Automotive Applications |
Factory Programming Available |
Available in SOT-23-6, PDIP-8, SOIC-8, MSOP-8, 2x3 DFN-8 and TSSOP-8 |
Density (Organization) | 1K bits (x16) |
---|---|
Operating Voltage Min. (V) | 2.5 |
Oper Voltage Max (V) | 5.5 |
Max. Clock Freq. | 2 MHz |
Page Size (bytes) | 16 |
Write Protected | True |
Write Protect Scheme | None |
Endurance | 1,000,000 |
Data Sheets |
---|
93AA46A/B/C, 93LC46A/B/C, 93C46A/B/C 1-Kbit Microwire Compatible Serial EEPROM Data Sheet |
Board Design Files |
---|
Verilog Model - 93xx46x Devices |
IBIS Model - 93xx46B Devices |
Supporting Collateral |
---|
Serial EEPROM Cross Reference Guide |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.4867 |
Shipping Weight (kg) | 0.9 |
Lead Count | 8 |
Package Type | PDIP |
Package Width or Size | .300in |
Soldering Composition | Matte Tin |
Serial Eeprom, 1Kbit, 2Mhz, Dip-8 | Newark Electronics |
SERIAL EEPROM, 1KBIT, 2MHZ, DIP-8 | Farnell |
Serial access EEPROM,93LC46BP 64x16bit | RS |
EEPROM Serial-Microwire 1K-bit 64 x 16 3.3V/5V 8-Pin PDIP Tube | Avnet Silica |
93LC46 Series 1 Kbit (64 x 16) 5.5 V Microwire Compatible Serial EEPROM - DIP-8 | Future Electronics |
Microchip 93LC46B/P Serial EEPROM Memory, 1kbit, 2.5 - 6 V 8-Pin PDIP | Microchip Technology Inc. 93LC46B/P | RS Americas |
Where can I find additional details, specifications and documents for a 93LC46B/P?
Additional datasheets, footprints and schematics for 93LC46B/P are listed on our Part Details page. You can also find images and similar parts to 93LC46B/P on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 93LC46B/P on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 93LC46B/P price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 93LC46B/P fall under?
The 93LC46B/P is listed under Semiconductors - ICs > Memory > EEPROM.
Can I view similar or alternative parts?
You can view similar parts to 93LC46B/P when available in the EEPROM range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 93LC46B/P you can contact the distributor directly for product support, shipping queries etc.
Is the 93LC46B/P RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for 93LC46B/P have stock available?
Authorised distributors including Newark Electronics, Farnell, element14, RS and Chip One Stop have stock available or on a lead time for 93LC46B/P.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 93LC46B/P often in real-time on the comparison pages.
What if I can't find stock of 93LC46B/P?
You can fill out our help required form which you can use to request a quote for 93LC46B/P from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.