Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.90
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.22
|
390
in stock
|
Buy Now | |
Microchip Technology
from US$1.02
|
2,300
in stock
|
Buy Now | |
Newark Electronics
from US$1.18
|
236
in stock
|
Buy Now | |
element14
from US$1.29
|
236
in stock
|
Buy Now | |
Farnell
from US$0.90
|
236
in stock
|
Buy Now | |
Future Electronics
from US$1.13
|
-
|
Buy Now | |
Avnet America
from US$1.24
|
-
|
Buy Now | |
RS Americas
from US$1.84
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
E/W Cycles | 1 |
---|---|
Density (Organization) | 8K bits (x8 or x16) |
Max. Clock Freq. | 2 MHz |
Max. Stand By Current (µA) | 100 |
Operating Voltage Min. (V) | 4.5 |
Oper Voltage Max (V) | 5.5 |
ProgMemoryKB | 1.00 |
Write Speed (ms) | 10 |
Automotive Qualified | True |
Temperature Range | -40C to +125C |
EEPROM 8Kbit 1Kx8/512x16 Microwire SOIC8 | RS |
Eeprom, 8Kbit, -40 To 125Deg C Rohs Compliant: Yes |Microchip 93C76-E/SN | Newark Electronics |
EEPROM, 8KBIT, -40 TO 125DEG C | element14 |
EEPROM Serial-3Wire 8K-bit 1K x 8/512 x 16 5V 8-Pin SOIC N | Avnet America |
EEPROM 8Kbit 1Kx8/512x16 Microwire SOIC8 | Microchip Technology Inc. 93C76-E/SN | RS Americas |
Where can I find additional details, specifications and documents for a 93C76-E/SN?
Additional datasheets, footprints and schematics for 93C76-E/SN are listed on our Part Details page. You can also find images and similar parts to 93C76-E/SN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 93C76-E/SN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 93C76-E/SN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 93C76-E/SN fall under?
The 93C76-E/SN is listed under 93C76.
Can I view similar or alternative parts?
You can view similar parts to 93C76-E/SN when available in the 93C76 range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 93C76-E/SN you can contact the distributor directly for product support, shipping queries etc.
Is the 93C76-E/SN RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 93C76-E/SN have stock available?
Authorised distributors including Microchip Technology, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for 93C76-E/SN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 93C76-E/SN often in real-time on the comparison pages.
What if I can't find stock of 93C76-E/SN?
You can fill out our help required form which you can use to request a quote for 93C76-E/SN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.