Status: | Unknown |
---|---|
Series: | 2Kbit SPI Serial EEPROM |
RoHS: | Unknown |
Prices starting from US$0.65
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.79
|
190
in stock
|
Buy Now | |
Newark Electronics
from US$0.77
|
698
in stock
|
Buy Now | |
element14
from US$0.79
|
698
in stock
|
Buy Now | |
Farnell
from US$0.78
|
698
in stock
|
Buy Now | |
Avnet America
from US$0.80
|
-
|
Buy Now | |
Microchip Technology
from US$0.65
|
-
|
Buy Now | |
RS Americas
from US$1.21
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Memory Interface Type | Serial 3-Wire |
---|---|
Memory Size | 2Kbit |
EEPROM Memory Configuration | 256 x 8bit / 128 x 16bit |
Clock Frequency | 2MHz |
Memory Case Style | SOIC |
No. of Pins | 8Pins |
Supply Voltage Min | 2.5V |
Supply Voltage Max | 2.5V |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | 2Kbit SPI Serial EEPROM |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
IC Interface Type | Serial SPI |
Eeprom, 2Kbit, Serial, 2Mhz, Soic-8 | Newark Electronics |
EEPROM, 2KBIT, SERIAL, 2MHZ, SOIC-8 | element14 |
Serial EE UNI/O 2K, 256 x 8/128x16, SOIC | RS |
EEPROM Serial 2K-bit 256 x 8/128 x 16 5V 8-Pin SOIC N | Avnet America |
2K, 256 X 8 OR 128 X 16, SER EE, AUTO | Microchip Technology |
Microchip 93C56-E/SN EEPROM Memory, 2kb, 400ns, 4.5 - 5.5 V 8-Pin SOIC | Microchip Technology Inc. 93C56-E/SN | RS Americas |
Where can I find additional details, specifications and documents for a 93C56-E/SN?
Additional datasheets, footprints and schematics for 93C56-E/SN are listed on our Part Details page. You can also find images and similar parts to 93C56-E/SN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 93C56-E/SN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 93C56-E/SN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 93C56-E/SN fall under?
The 93C56-E/SN is listed under Semiconductors - ICs > Memory > EEPROM.
Can I view similar or alternative parts?
You can view similar parts to 93C56-E/SN when available in the EEPROM range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 93C56-E/SN you can contact the distributor directly for product support, shipping queries etc.
Is the 93C56-E/SN RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 93C56-E/SN have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Avnet America have stock available or on a lead time for 93C56-E/SN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 93C56-E/SN often in real-time on the comparison pages.
What if I can't find stock of 93C56-E/SN?
You can fill out our help required form which you can use to request a quote for 93C56-E/SN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.